Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Application Specific Clock/Timing
Mfr MaxLinear Inc
Series -
Package Tray
Product Status Obsolete
PLL Yes
Main Purpose Ethernet, SONET/SDH
Input LVCMOS, LVPECL, LVTTL
Output LVCMOS, LVPECL, LVTTL
Number of Circuits 1
Frequency - Max 622.08MHz
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 64-FQFP
Supplier Device Package 64-PQFP (10x10)
Moisture Sensitivity Level (MSL) 2A (4 Weeks)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 160 pcs
Win Source Part Number 1383900-XRT91L31IQ
Ultra Librarian 3D Model Ultra Librarian XRT91L31IQ CAD Model

Description

The XRT91L31IQ is an application-specific clock/timing integrated circuit from MaxLinear Inc.

  • Maximum Frequency: 622.08MHz
  • Number of Circuits: 1
  • Inputs/Outputs: LVCMOS, LVPECL, LVTTL
  • Features: PLL
  • Application: Ethernet, SONET/SDH
  • Voltage Supply: 3.135V to 3.465V
  • Mounting Type: Surface Mount
  • Package/Case: 64-FQFP
  • Supplier Device Package: 64-PQFP (10x10)
  • Operating Temperature: -40°C to 85°C
  • ECCN: EAR99
  • REACH: Compliant
  • Moisture Sensitivity Level: 2A (4 Weeks)

You May Also Be Interested in

Texas Instruments
IC CLOCK DRVR 200 MHZ 48-SSOP
Lowest to $3.9519
ECAD model for CDC960DLR
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 72VFQFPN / AMD CPU Clock/Frequency Synthesizer, Multiplexer IC 234.33MHz 1 Output 72-VFQFPN (10x10)
Need more? Email Us
ECAD model for 9EPRS488CKLFT
Renesas Electronics America
IC FLEXPC CLK PROGR P4 56-TSSOP
Need more? Email Us
ECAD model for IDTCV142PAG8
Maxim Integrated
IC CLOCK MOD SS 3.3V TSOT23-6 / LCD Panels Spread Spectrum Clock Modulator IC 134MHz 1 Output TSOT-23-6
Need more? Email Us
ECAD model for DS1083LR-U+
Renesas Electronics America
Need more? Email Us
ECAD model for 98ULPA877AKLFT
Renesas Electronics America
Lowest to $6.5759
ECAD model for 9DB106BGLFT
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40VQFN
Lowest to $9.7493
ECAD model for CDCU877RHAR
Texas Instruments
IC CLOCK GEN FOR XDR MEM 28TSSOP
Lowest to $7.3593
ECAD model for CDCD5704PWR
Renesas Electronics America
IC CLOCK GENERATOR 32MLF / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 32-VFQFPN (5x5)
Need more? Email Us
ECAD model for 9FGV0431AKILFT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.2377 $116.2377
2+ $112.4875 $224.9750
3+ $108.7374 $326.2122
4+ $97.4896 $389.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention