EN
  • EN
  • DE

MxL3707-AQ-R

Part No MxL3707-AQ-R
Manufacturer MaxLinear Inc
Catalog OEM Souring
Description RF Receive MoCA 2.5 Network
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466358-MxL3707-AQ-R
Manufacturer MaxLinear Inc
Ultra Librarian 3D Model Ultra Librarian MxL3707-AQ-R CAD Model

Description

The MxL3707-AQ-R is a state-of-the-art RF (Radio Frequency) receiver component designed by MaxLinear, specifically tailored for MoCA 2.5 (Multimedia over Coax Alliance) networks. This advanced component is pivotal in enabling high-speed data and entertainment services throughout the home using existing coaxial cable infrastructure. The MxL3707-AQ-R excels in providing robust and reliable connectivity, making it a cornerstone in the deployment of networked home entertainment systems. It supports the MoCA 2.5 standard, which means it can facilitate bandwidth of up to 2.5 Gbps (Gigabits per second) over coaxial cables, ensuring seamless streaming of high-definition video, high-speed internet access, and other bandwidth-intensive applications. The device is designed for easy integration into a wide range of consumer electronics, including set-top boxes, home routers, and cable modems, enhancing the multimedia experience in homes. Produced by MaxLinear, a leader in integrated RF and mixed-signal semiconductor solutions, the MxL3707-AQ-R is engineered using cutting-edge technology to deliver exceptional performance, energy efficiency, and reliability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Delete
Need more? Email Us
Texas Instruments
Multiplexer Switch ICs 12Ch 1:2 MUX/DEMUX
Need more? Email Us
Texas Instruments
Op Amps Dual, 36V, Low Power, All-Purpose Amplifier with MUX-Friendly Input 8-VSSOP -40 to 125
Lowest to $1.5772
Torex Semiconductor Ltd
LDO Voltage Regulators 28V Input Voltage Regulator
Need more? Email Us
Texas Instruments
CAN interface integrated circuit
Lowest to $2.2958
Texas Instruments
Analog Front End - AFE
Need more? Email Us
Torex Semiconductor Ltd
Step down DC
Need more? Email Us
Texas Instruments
LDO Voltage Regulators
Lowest to $0.7783
Texas Instruments
LED Lighting Drivers Automotive 24-channel 40-V high-side LED and OLED driver
Lowest to $8.1537

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess