EN
  • EN
  • DE

ZA9L1075NW2CSGA425

Part No ZA9L1075NW2CSGA425
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description Zatara High-performance, Secure, 32-BIT Arm Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 256
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1106224-ZA9L1075NW2CSGA425
Categories Embedded - Microcontrollers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZA9L1075NW2CSGA425 CAD Model

Description

The Maxim Integrated Product ZA9L1075NW2CSGA425 is a state-of-the-art integrated circuit designed to meet the rigorous demands of today's advanced electronic applications. This high-performance component is engineered to provide reliable and efficient operation, making it an ideal choice for designers looking to enhance their system capabilities.

Key Features

  • High Precision: Ensures accurate performance for sensitive applications, delivering consistent and reliable results.
  • Low Power Consumption: Designed with energy efficiency in mind, this product operates with minimal power, making it suitable for battery-powered devices.
  • Robust Design: Built to withstand harsh conditions, the ZA9L1075NW2CSGA425 is resilient against environmental stressors such as temperature fluctuations and vibration.
  • Compact Form Factor: Its small footprint allows for integration into space-constrained designs, providing flexibility for various applications.
  • Easy Integration: The product features user-friendly interfaces that ensure seamless incorporation into existing designs, reducing development time and cost.

Applications

Maxim Integrated's ZA9L1075NW2CSGA425 is versatile and can be utilized across a broad range of applications. It is particularly well-suited for use in:

  • Telecommunications equipment
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Portable consumer electronics

Quality and Reliability

Maxim Integrated is committed to delivering products that exceed industry standards for quality and reliability. The ZA9L1075NW2CSGA425 undergoes rigorous testing and quality assurance processes to ensure it meets the highest performance criteria. Customers can trust this product to perform consistently well over time, even in the most demanding environments.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess