EN
  • EN
  • DE

ZA9L1043NW2CSGA427

Part No ZA9L1043NW2CSGA427
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 256LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Core Processor ARM9
Part Core Size 32-Bit
Speed(Frequency) 192MHz
Number of I/O 76
Program Memory Type External Program Memory
Data RAM Size 64K x 8
Supply Voltage - Operating 1.8V, 3.3V
Data Converters A/D 4x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 1119965-ZA9L1043NW2CSGA427
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZA9L1043NW2CSGA427 CAD Model

Description

The ZA9L1043NW2CSGA427 is a cutting-edge electronic component from Maxim Integrated, a leader in the development of innovative analog and mixed-signal products and technologies. This high-performance product is designed to meet the rigorous demands of modern electronic systems, offering a perfect blend of power efficiency, reliability, and advanced features.

Key Features

  • High Precision: With its precise voltage and current regulation, the ZA9L1043NW2CSGA427 ensures stable operation in a variety of applications, from industrial control systems to sensitive communication equipment.
  • Low Power Consumption: This component is engineered for power-sensitive designs, providing excellent efficiency to help extend battery life in portable devices and reduce heat generation in high-density applications.
  • Robust Design: Built to withstand harsh environments, the ZA9L1043NW2CSGA427 operates reliably over a wide temperature range, making it suitable for outdoor or automotive applications.
  • Integration: Maxim Integrated's commitment to integration means this product offers multiple functions within a single package, reducing the need for additional components and simplifying design complexity.
  • Compact Footprint: The small form factor of the ZA9L1043NW2CSGA427 makes it ideal for space-constrained applications, allowing designers to minimize PCB size without sacrificing performance.

Applications

The versatility of the ZA9L1043NW2CSGA427 allows it to be used across a wide range of applications, including but not limited to:

  • Industrial Automation
  • Telecommunications
  • Automotive Systems
  • Portable Devices
  • Power Management Solutions

Quality and Support

Maxim Integrated ensures that the ZA9L1043NW2CSGA427, like all of their products, meets the highest quality standards. Customers can also rely on Maxim's world-class technical support and customer service for assistance with design, integration, and troubleshooting.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
Lowest to $3.1721
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.9914 $62.9914
3+ $51.6851 $155.0553
4+ $50.0704 $200.2816
5+ $48.4546 $242.2730
7+ $46.8399 $327.8793
9+ $41.9946 $377.9514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess