EN
  • EN
  • DE

ZA9L102BNW2CSGA432

Part No ZA9L102BNW2CSGA432
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 256CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM9® series Microcontroller IC 32-Bit 192MHz - External Program Memory 256-CSBGA (17x17)
Manufacturer Maxim Integrated
Series Zatara®
Package Tray
Part Status Obsolete
Core Processor ARM9®
Core Size 32-Bit
Speed 192MHz
Connectivity EBI/EMI, SmartCard, SPI, UART/USART, USB OTG
Peripherals DMA, LCD, Magnetic Card Reader, POR, PWM, WDT
Number of I/O 76
Program Memory Type External Program Memory
Supply Voltage 1.8V, 3.3V
Data Converters A/D 4x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 256-LBGA, CSBGA
Case / Package 256-CSBGA (17x17)
Family Name ZA9L102
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904234-ZA9L102BNW2CSGA432
Ultra Librarian 3D Model Ultra Librarian ZA9L102BNW2CSGA432 CAD Model

Description

Maxim Integrated's ZA9L102BNW2CSGA432: A Comprehensive Overview

The ZA9L102BNW2CSGA432 is an innovative solution from Maxim Integrated, a company renowned for its high-quality and reliable semiconductor products. This particular component is designed to meet the rigorous demands of advanced electronic systems, providing both efficiency and performance in a compact form factor. As a pivotal part of modern circuit designs, it caters to a wide array of applications ranging from industrial controls to consumer electronics.

Key Features

  • High Precision: The ZA9L102BNW2CSGA432 is engineered for accuracy, ensuring that electronic systems perform optimally under various conditions.
  • Low Power Consumption: Maxim Integrated understands the importance of energy efficiency, and this product is designed to operate with minimal power, making it ideal for battery-powered devices.
  • Durability: Built to withstand the test of time, this component is made with robust materials that can endure harsh environments and extended use.
  • Integration: With a focus on integration, the ZA9L102BNW2CSGA432 simplifies design processes and reduces the need for additional components, thus saving space and cost.

Technical Specifications

The ZA9L102BNW2CSGA432 boasts impressive technical specifications that make it a standout product. It operates at a standard voltage, ensuring compatibility with common power supplies. The component's operating temperature range is designed to accommodate the thermal challenges of high-performance electronics. Furthermore, its packaging is tailored for efficient assembly, whether for prototyping or mass production.

Applications

This versatile component from Maxim Integrated is suitable for a variety of applications. It is particularly useful in:

  • Consumer Electronics: Enhancing the performance and reliability of gadgets such as smartphones, tablets, and wearables.
  • Industrial Automation: Providing precision and durability for sensors, controllers, and other industrial equipment.
  • Automotive Systems: Meeting the stringent requirements of automotive electronics with its robust design and high reliability.
  • Healthcare Devices: Ensuring the accuracy and dependability needed for medical devices and monitoring systems.

The ZA9L102BNW2CSGA432 is a testament to Maxim Integrated's commitment to innovation and quality, offering a solution that is both powerful and practical for today's electronic challenges.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0766 $70.3830
10+ $11.5500 $115.5000
16+ $11.1891 $179.0256
22+ $10.8281 $238.2182
28+ $10.4672 $293.0816
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess