EN
  • EN
  • DE

SK13D04G5

Part No SK13D04G5
Manufacturer C&K Components
Catalog Slide Switches
Description SWITCH SLIDE  /  Slide Switch SP3T Through Hole, Right Angle
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Slide Switches
Mfr C&K
Series SK, COMAX
Package Bulk
Circuit SP3T
Contact Timing Not Specified
Switch Function On-On-On
Current Rating (Amps) 300mA (DC)
Voltage Rating - DC 30 V
Actuator Type Standard
Actuator Length 5.00mm
Contact Finish Silver
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Temperature Range - Operating -20°C ~ 70°C
Actuator Material Polyoxymethylene (Acetal) (POM)
Switch Travel 2.00mm
Mechanical Life 10,000 Cycles
Electrical Life 10,000 Cycles
Base Product Number SK13D
Other Names HASK0057,SK-13D04-G5,SK-13D04-G 5
Standard Package 270
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9050
Win Source Part Number 1233014-SK13D04G5
Ultra Librarian 3D Model Ultra Librarian SK13D04G5 CAD Model

Description

The SK13D04G5 is a miniature slide switch manufactured by C&K Components. This switch is characterized by its compact size and three-position functionality, making it suitable for various electronic devices and applications requiring multiple switching options. It's commonly found in communication devices, consumer electronics, and control systems.

Applications:

  • Communication Devices: Used in radios, intercoms, and other communication equipment.
  • Consumer Electronics: Integrated into audio players, remote controls, and portable devices.
  • Control Systems: Employed in industrial control panels, testing equipment, and measurement devices.
  • Educational Tools: Used in electronic kits and training modules.
  • Hobbyist Projects: Suitable for DIY electronics projects and prototyping.

Features:

  • Three Positions: Offers three distinct switching positions for versatile control.
  • Miniature Size: Compact design ideal for space-constrained applications.
  • Slide Actuator: Easy to operate with a simple sliding mechanism.
  • Through-Hole Mounting: Designed for straightforward PCB installation.
  • Durable Construction: Ensures reliable and long-lasting performance.

Benefits:

  • Versatile Control: Three positions allow for multiple configuration options.
  • Space Saving: Compact size maximizes space utilization in device design.
  • User-Friendly: Easy-to-use slide actuator simplifies operation.
  • Easy Installation: Through-hole mounting facilitates quick and easy assembly.
  • Reliable Performance: Durable construction ensures consistent operation over time.

The SK13D04G5 slide switch is designed for seamless integration into printed circuit boards (PCBs). Its small form factor and through-hole design make it an excellent choice for applications where space is at a premium. The robust construction of the switch ensures durability and reliability, even in demanding environments. This switch provides a convenient and effective solution for implementing multi-state switching functionality in a variety of electronic devices.

Technical Specifications: The technical specifications for the SK13D04G5 typically include contact rating (voltage and current), contact resistance, insulation resistance, dielectric strength, and operating temperature range. For precise specifications, consult the official datasheet from C&K Components.

You May Also Be Interested in

C&K Components
300mA Through Hole Double pole four throw 30V Through Hole Slide Switches RoHS
Lowest to $1.8918
TE Connectivity
SWITCH SLIDE SPDT 250MA 125V
Lowest to $7.2762
Shouhan Science and Technology Co., Ltd.
Slide Switch SPDT 50mA @ 12V Surface Mount, Right Angle 8mm
Lowest to $0.0815
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
Alps Alpine
SSSU011700 Alps Alpine Slide Switches 8.5mm SPDT Vertical 6mm operate section datasheet, inventory, & pricing.
Lowest to $0.8470
C&K Components
SWITCH SLIDE SPDT 6A 120V
Need more? Email Us
C&K Components
SWITCH SLIDE DPST 4A 125V
Need more? Email Us
E-SWITCH
SWITCH SLIDE SPDT 5A 120V
Lowest to $5.5451
C&K Components
SWITCH SLIDE DP3T 4A 125V
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess