EN
  • EN
  • DE

VT222CR-ADJ

Part No VT222CR-ADJ
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 400156-VT222CR-ADJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT222CR-ADJ CAD Model

Description

Maxim Integrated's VT222CR-ADJ Voltage Regulator

The VT222CR-ADJ from Maxim Integrated is a highly efficient, adjustable voltage regulator designed to provide precise voltage control for a wide range of applications. This compact and versatile component is ideal for portable devices, embedded systems, and industrial equipment that require stable and reliable power supplies.

With its adjustable output voltage feature, the VT222CR-ADJ can be fine-tuned to meet the specific needs of your application. This flexibility allows designers to use the same component in multiple designs, reducing inventory costs and simplifying the design process. The regulator's output voltage range is tailored to suit a variety of devices, ensuring compatibility with different ICs and peripherals.

The VT222CR-ADJ boasts impressive efficiency, which is critical for battery-powered devices where power conservation is paramount. Its low dropout voltage ensures that the maximum amount of battery life is utilized by minimizing the voltage difference that must be dissipated as heat. This feature also contributes to the overall longevity of the product by reducing thermal stress on the regulator and surrounding components.

This voltage regulator is equipped with several protective features to ensure the safety and durability of your electronic designs. Overcurrent protection safeguards the device and the load from damage caused by excessive currents, while thermal shutdown prevents overheating. These features make the VT222CR-ADJ a reliable choice for applications that cannot afford to fail.

The small footprint of the VT222CR-ADJ makes it an excellent choice for space-constrained applications. Despite its compact size, it does not compromise on performance, delivering stable and noise-free power to sensitive electronic circuits. The regulator's robust design ensures that it performs consistently across a wide range of temperatures and operating conditions.

In summary, Maxim Integrated's VT222CR-ADJ is a versatile, adjustable voltage regulator that combines efficiency, flexibility, and reliability. Its protective features and compact size make it an ideal choice for designers looking to create sophisticated electronic products with stringent power requirements.

You May Also Be Interested in

Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Lowest to $0.3269
Via
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9203 $59.7609
8+ $16.3444 $130.7552
11+ $15.8339 $174.1729
16+ $15.3234 $245.1744
20+ $14.8129 $296.2580
27+ $13.2802 $358.5654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess