EN
  • EN
  • DE

VT1506

Part No VT1506
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842102-VT1506
Ultra Librarian 3D Model Ultra Librarian VT1506 CAD Model

Description

The VT1506 is a cutting-edge voltage regulator from Maxim Integrated, a renowned leader in the design, manufacture, and supply of high-performance semiconductor products. This regulator is specifically engineered to deliver a high degree of precision, efficiency, and reliability for a wide range of applications, including but not limited to consumer electronics, automotive systems, and industrial equipment.

Key Features

  • High Accuracy: The VT1506 boasts an impressive voltage regulation accuracy, ensuring stable and consistent power supply to sensitive electronic components.
  • Low Dropout: It features a low dropout voltage, making it highly efficient in applications where the input voltage is very close to the output voltage.
  • Wide Input Range: This regulator can accommodate a broad range of input voltages, providing flexibility in various power supply scenarios.
  • Thermal Protection: The VT1506 includes built-in thermal protection to safeguard the device and its load from damage due to overheating.
  • Current Limiting: It also incorporates current limiting features to prevent overcurrent conditions that could potentially harm the power system or the powered device.

Applications

The VT1506 is suitable for an array of applications where stable and reliable voltage regulation is paramount. Its performance characteristics make it an ideal choice for:

  • Portable and battery-powered devices
  • Automotive electronics
  • Power management solutions
  • Industrial control systems
  • Telecommunications equipment

Technical Specifications

The VT1506 voltage regulator is designed to meet the stringent requirements of modern electronic devices. Its technical specifications include a precision output voltage, low quiescent current, and a package that is designed for optimal thermal performance and small footprint on PCBs.

Conclusion

Maxim Integrated's VT1506 is an exemplary solution for designers looking for a reliable voltage regulator that can perform under demanding conditions. With its comprehensive feature set and robust design, the VT1506 is poised to be a valuable component in a multitude of electronic systems.

You May Also Be Interested in

Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess