EN
  • EN
  • DE

SC1894-EVK1900

Part No SC1894-EVK1900
Manufacturer Maxim Integrated
Catalog RF Evaluation and Development Kits, Boards
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Type RF Predistortion
Frequency 1.8GHz ~ 2.2GHz
For Use With/Related Products SC1894
Supplied Contents Board(s)
Base Product Number SC1894
Other Names 90-K1894#K19
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991H
HTSUS 8473.30.1180
Win Source Part Number 1283546-SC1894-EVK1900
Ultra Librarian 3D Model Ultra Librarian SC1894-EVK1900 CAD Model

Description

Maxim Integrated SC1894-EVK1900 Evaluation Kit

The SC1894-EVK1900 is a comprehensive evaluation kit designed by Maxim Integrated to facilitate the testing and development of the SC1894 RF Power Amplifier Linearizer (RFPAL). This advanced evaluation kit is tailored for engineers and designers who aim to enhance the performance of RF power amplifiers through state-of-the-art digital predistortion technology.

Key Features of the SC1894-EVK1900

  • Integrated RFPAL Technology: At the heart of the SC1894-EVK1900 lies Maxim's proprietary RFPAL technology, which significantly improves the efficiency and linearity of RF power amplifiers, making it an ideal solution for various wireless communication systems.
  • User-Friendly Interface: The evaluation kit comes equipped with a user-friendly graphical user interface (GUI), allowing for easy control, configuration, and monitoring of the SC1894's performance parameters.
  • Comprehensive Documentation: Maxim Integrated provides detailed documentation, including a user manual, application notes, and reference design materials, to ensure a smooth evaluation process and to assist in integrating the SC1894 into a wide range of applications.
  • Flexible Connectivity: The SC1894-EVK1900 offers versatile connectivity options, including USB and SPI interfaces, enabling seamless communication with a host computer or embedded system.
  • Real-Time Performance Analysis: With the ability to perform real-time analysis of the amplifier's characteristics, users can instantly assess improvements in linearity and efficiency, expediting the development cycle.

Applications

The SC1894-EVK1900 is designed for use in a variety of RF applications, including but not limited to:

  • Wireless infrastructure (e.g., base stations for 3G, 4G, 5G)
  • Broadcast transmitters
  • RF heating and industrial applications
  • Military communication systems

By providing an easy-to-use platform for evaluating the SC1894 RFPAL, the SC1894-EVK1900 kit from Maxim Integrated is an invaluable tool for engineers looking to optimize the performance of their RF power amplifiers, reduce time-to-market, and achieve a competitive edge in the rapidly evolving wireless communication landscape.

You May Also Be Interested in

Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess