EN
  • EN
  • DE

MXL136RF

Part No MXL136RF
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 248744-MXL136RF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MXL136RF CAD Model

Description

Introducing the MXL136RF from Maxim Integrated

The MXL136RF is a cutting-edge solution from Maxim Integrated, designed to deliver exceptional performance in radio frequency (RF) applications. This product is a testament to Maxim Integrated's commitment to providing innovative, high-quality components for the electronics industry. As an RF solution, the MXL136RF is engineered to meet the stringent demands of modern wireless communication systems.

Key Features

  • High Frequency Range: The MXL136RF is capable of operating at very high frequencies, making it suitable for a wide variety of RF applications including wireless infrastructure, broadband communications, and more.
  • Low Power Consumption: Maxim Integrated has designed the MXL136RF to be energy efficient, which is crucial for battery-powered devices and applications where power availability is a concern.
  • Compact Design: The product comes in a small form factor, which is ideal for space-constrained applications. Its compact size does not compromise its performance or functionality.
  • High Integration: This device integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for electronic system designers.
  • Robustness: Built to withstand harsh environments, the MXL136RF maintains its performance across a range of temperatures and conditions.

Applications

The versatility of the MXL136RF allows it to be used in various applications, including:

  • Wireless communication infrastructure
  • Broadband wireless services
  • High-frequency signal processing
  • RF identification (RFID) systems
  • Industrial and medical electronics

Quality and Reliability

Maxim Integrated ensures that the MXL136RF meets the highest standards of quality and reliability. Each component is rigorously tested to guarantee performance under a wide range of conditions. The MXL136RF is designed to provide consistent operation, backed by Maxim Integrated's reputation for excellence in the semiconductor industry.

Conclusion

The MXL136RF from Maxim Integrated stands out as a reliable and efficient solution for RF applications. Its blend of high-frequency operation, low power consumption, compactness, and integration makes it an excellent choice for designers looking to enhance their wireless communication systems. With the MXL136RF, Maxim Integrated continues to push the boundaries of what's possible in the realm of RF technology.

You May Also Be Interested in

ESMT
Need more? Email Us
ESMT
Lowest to $1.0845
Agere Systems
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
STMicroelectronics
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Lowest to $2.9349
EliteMT
Lowest to $1.3456

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3689 $59.2225
60+ $1.9439 $116.6340
92+ $1.8838 $173.3096
127+ $1.8226 $231.4702
164+ $1.7625 $289.0500
220+ $1.5800 $347.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,800 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess