EN
  • EN
  • DE

MXD1813XR46+T

Part No MXD1813XR46+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.62V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100ms Minimum
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3
Base Product Number MXD1813
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MXD1813XR46+,MXD1813XR46+TTR,MXD1813XR46+TDKR,MAXMAXMXD1813XR46+T,MXD1813XR46T,MXD1813XR46+TCT,2156-MXD1813XR46+T,MXD1813XR46+T-ND
Standard Package 2,500
Win Source Part Number 1115208-MXD1813XR46+T
Ultra Librarian 3D Model Ultra Librarian MXD1813XR46+T CAD Model

Description

Maxim Integrated MXD1813XR46+T Temperature Sensor

The Maxim Integrated MXD1813XR46+T is a highly accurate and reliable temperature sensor designed for a wide range of applications requiring precise temperature monitoring. This tiny sensor is part of Maxim's renowned family of thermal management solutions, offering both versatility and performance in a compact SOT-23 package.

Key Features

  • Temperature Accuracy: The MXD1813XR46+T provides outstanding accuracy, ensuring precise temperature readings are consistently delivered. This makes it an ideal choice for critical applications where temperature fluctuations need to be closely monitored.
  • Operating Range: With an operating temperature range of -55°C to +125°C, this sensor can be employed in environments experiencing extreme conditions, from industrial freezers to high-temperature industrial processes.
  • Low Power Consumption: Designed for efficiency, the MXD1813XR46+T is optimal for battery-powered or energy-sensitive systems due to its low power consumption.
  • Output Type: The sensor provides a digital output that can easily interface with microcontrollers and other digital systems, simplifying integration and reducing the need for additional components.
  • Packaging: The SOT-23 package is not only space-saving but also allows for easy implementation into a variety of circuit designs, making it a versatile choice for PCB layouts.

Applications

The MXD1813XR46+T is suitable for a diverse array of applications, including:

  • Industrial systems
  • Consumer electronics
  • Portable devices
  • Data centers
  • Medical equipment
  • Automotive systems

Whether you're developing a sophisticated climate control system, manufacturing consumer electronics that require thermal monitoring, or designing medical devices where temperature precision is paramount, the MXD1813XR46+T from Maxim Integrated is an excellent choice to ensure performance and reliability.

Ordering Information

The MXD1813XR46+T is available in tape and reel format, denoted by the '+T' suffix, facilitating efficient assembly processes for high-volume production. Maxim Integrated's commitment to quality and performance is evident in this temperature sensor, making it a go-to component for engineers and designers across various industries.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess