EN
  • EN
  • DE

NT6CL128M32BQ-H2

Part No NT6CL128M32BQ-H2
Manufacturer NANYA
Catalog DDR
Description LPDDR3-1600 128Mx32 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942903-NT6CL128M32BQ-H2
Series *
Ultra Librarian 3D Model Ultra Librarian NT6CL128M32BQ-H2 CAD Model

Description

The NT6CL128M32BQ-H2 is a DDR3L SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by NANYA. This memory module is designed for applications requiring low power consumption and high performance.

Applications:

  • Notebook Computers
  • Embedded Systems
  • Industrial PCs
  • Networking Equipment
  • Thin Clients

Features:

  • Capacity: 128Mb x 32
  • DDR3L Technology: Operates at a lower voltage (1.35V) than standard DDR3, reducing power consumption.
  • High-Speed Data Transfer: Supports high-speed data transfer rates for improved system performance.
  • JEDEC Standard: Compliant with JEDEC standards, ensuring compatibility with a wide range of systems.
  • Low Power Consumption: Designed for energy efficiency, extending battery life in portable devices.
  • Lead-Free and Halogen-Free: Environmentally friendly design, meeting RoHS and other environmental regulations.

Benefits:

  • Extended Battery Life: Lower power consumption extends battery life in notebook computers and other portable devices.
  • Reduced Heat Generation: Lower voltage operation reduces heat generation, improving system stability.
  • Improved System Performance: High-speed data transfer rates enable faster application loading and smoother multitasking.
  • Reliable Operation: Designed and manufactured to ensure reliable performance and data integrity.
  • Compatibility: JEDEC compliance ensures compatibility with a wide range of systems and motherboards.

Additional Details:

The NT6CL128M32BQ-H2 is designed for easy integration into various system configurations. Its low power consumption makes it particularly suitable for mobile devices and embedded systems where energy efficiency is critical.

The module's design incorporates advanced memory management techniques to optimize performance and reliability. The specific operating frequency and timings will depend on the system's configuration and BIOS settings.

This memory module is ideal for use in systems requiring high bandwidth and low latency memory access, such as gaming PCs, workstations, and servers where energy efficiency is a concern.

You May Also Be Interested in

Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess