EN
  • EN
  • DE

MXD1210ESA+

Part No MXD1210ESA+
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CNTRLR NVRAM 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Controller Type Nonvolatile RAM
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 132066-MXD1210ESA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MXD1210ESA+ CAD Model

Description

The Maxim Integrated MXD1210ESA+ is a compact, high-efficiency, integrated power-supply circuit designed to maintain the power to SRAM, real-time clocks (RTC), and other low-power memory devices during a main power failure. This innovative component ensures that critical data is preserved and timekeeping remains accurate in the event of an unexpected power outage.

Key Features

  • Power Supply Voltage Range: The MXD1210ESA+ operates over a wide range of input voltages, from 1.2V to 5.5V, accommodating a variety of system power levels.
  • Low Power Consumption: Designed with power efficiency in mind, it features a low quiescent current of typically 1µA, making it ideal for battery-powered applications.
  • Automatic Switching: The device automatically switches to the backup battery when the main power supply drops below a preset threshold, ensuring uninterrupted power to memory components.
  • Compact Form Factor: Housed in an 8-pin SOIC package, the MXD1210ESA+ is suitable for space-constrained applications.
  • High Reliability: With its built-in power-fail detection, the MXD1210ESA+ provides a reliable solution for preserving data integrity during power loss.

Applications

The MXD1210ESA+ is versatile and can be used in a variety of applications, including:

  • Backup power for SRAM, RTC, and other memory
  • Portable devices
  • Industrial controllers
  • Automotive electronics
  • Medical equipment

Technical Specifications

Parameter Value
Package Type 8-SOIC
Operating Temperature -40°C to +85°C
Input Voltage Range 1.2V to 5.5V
Quiescent Current 1µA (typical)

For those seeking a reliable and efficient solution to protect volatile memory in their electronic designs, the Maxim Integrated MXD1210ESA+ offers a perfect blend of performance, compactness, and ease of use.

You May Also Be Interested in

Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
Cypress Semiconductor Corp
USB
Need more? Email Us
Altera
DRAM CONTROLLER, 1M X 8 PDIP48
Need more? Email Us
Renesas Electronics America
DDR DRAM, 8MX36
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
Renesas Electronics America
DDR DRAM, 16MX18
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1 PQCC68
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5255 $58.0865
56+ $2.0723 $116.0488
87+ $2.0075 $174.6525
119+ $1.9427 $231.1813
154+ $1.8780 $289.2120
206+ $1.6838 $346.8628
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,157 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess