EN
  • EN
  • DE

MXB7843EUE+T

Part No MXB7843EUE+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 12BIT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Interface SPI
Voltage Reference External
Voltage - Supply 2.38V ~ 5.25V
Current - Supply 650 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number MXB7843
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1145331-MXB7843EUE+T
Ultra Librarian 3D Model Ultra Librarian MXB7843EUE+T CAD Model

Description

Introducing the Product MXB7843EUE+T from Maxim Integrated

The MXB7843EUE+T is a cutting-edge component from the renowned semiconductor manufacturer Maxim Integrated, designed to meet the rigorous demands of modern electronic applications. This product is part of Maxim's commitment to providing innovative, high-performance integrated circuits that empower design engineers to create more efficient, compact, and reliable systems.

Key Features

  • High Precision: The MXB7843EUE+T is engineered for precise performance, ensuring accurate signal processing and control in your applications.
  • Low Power Consumption: Maxim Integrated has optimized this product for low power operation, making it ideal for battery-powered devices and energy-sensitive applications.
  • Robust Design: Built to withstand challenging conditions, the MXB7843EUE+T is durable and reliable, ensuring a long operational lifespan even in harsh environments.
  • Compact Form Factor: The small footprint of this component allows for its integration into space-constrained designs, providing greater flexibility for PCB layout and system design.

Applications

The versatility of the MXB7843EUE+T makes it suitable for a wide range of applications, including:

  • Industrial Control Systems
  • Automotive Electronics
  • Portable Devices
  • Communication Infrastructure
  • Medical Equipment

Technical Specifications

The MXB7843EUE+T boasts impressive technical specifications that underscore its performance capabilities:

  • Operating Temperature Range: Specified for full industrial temperature ranges, ensuring reliability in extreme conditions.
  • Package Type: Provided in a compact, surface-mount package for ease of integration into various designs.
  • Quality Assurance: Maxim Integrated's commitment to quality means each unit is rigorously tested to meet high standards of performance and reliability.

Whether you're designing the next generation of consumer electronics or upgrading industrial machinery, the MXB7843EUE+T from Maxim Integrated offers the performance, efficiency, and reliability you need. By choosing this product, you're investing in technology that will drive your systems to operate at their best, now and into the future.

You May Also Be Interested in

Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $22.8484
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP / Touchscreen Controller 12 b Interface 16-TSSOP
Lowest to $2.9105
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $23.7001
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $32.4809
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $23.7004
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Lowest to $17.4340
Cypress Semiconductor Corp
IC MCU TRUETOUCH 48BGA
Lowest to $65.2829
Rochester Electronics
PSOC 3
Lowest to $0.3171
Analog Devices Inc.
IC ADC 12BIT CTLR TOUCH 16LFCSP
Lowest to $3.7523

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 678 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess