EN
  • EN
  • DE

MX7828KCWI+

Part No MX7828KCWI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT HS 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 400k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features Selectable Address
Temperature Range - Operating 0°C to 70°C
Case / Package 28-SOIC
Win Source Part Number 123778-MX7828KCWI+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MX7828KCWI+ CAD Model

Description

The Maxim Integrated MX7828KCWI+ is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) that offers exceptional accuracy and stability. This component is designed for a wide range of applications, including industrial control systems, data acquisition, medical devices, and any other system that requires precise digital representation of analog signals.

Key Features

  • High-Speed Conversion: The MX7828KCWI+ offers a fast conversion rate, allowing for real-time data processing in critical applications.
  • Low Power Consumption: With its efficient design, this ADC minimizes power usage, making it ideal for portable and battery-powered devices.
  • Wide Operating Voltage Range: It operates over a broad voltage range, providing flexibility in various system designs.
  • High Accuracy: The component ensures high accuracy in digital representations, reducing the margin of error in measurements.
  • Easy Interface: It features an easy-to-use parallel interface that simplifies connections to microcontrollers and other digital systems.
  • Compact Package: The MX7828KCWI+ comes in a compact, space-saving package, which is crucial for designs where board space is at a premium.

Applications

The versatility of the MX7828KCWI+ makes it suitable for a wide array of applications. It is particularly well-suited for:

  • Automated Test Equipment (ATE)
  • Robotics and Process Control Systems
  • Medical Monitoring Devices
  • Data Acquisition Systems
  • Battery-powered Instruments

Technical Specifications

The MX7828KCWI+ boasts a series of technical specifications that underscore its performance capabilities:

  • Resolution: 8 bits
  • Conversion Time: Fast conversion rate
  • Interface Type: Parallel
  • Supply Voltage: Wide operating range
  • Package Type: 24-Pin Wide SOIC

In conclusion, the Maxim Integrated MX7828KCWI+ is a robust and reliable ADC solution, offering the perfect blend of speed, power efficiency, and precision for advanced electronic systems. Its convenient interface and compact form factor make it a top choice for designers looking to enhance the performance of their analog-to-digital conversion processes.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess