EN
  • EN
  • DE

MX7547JP+

Part No MX7547JP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description CMOS, Parallel Loading, Dual, 12-Bit Multiplying DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Integral Nonlinearity (INL) 1 LSB
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Power Dissipation 450 mW
Max Supply Voltage 16.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 10.8 V
Mount Surface Mount
Number of Bits 12
Number of Channels 2
Number of Converters 2
Number of DAC Channels 2
Number of Pins 28
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Settling Time 800 ns
Supply Type Single
Win Source Part Number 1021867-MX7547JP+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX7547JP+ CAD Model

Description

The MX7547JP+ is a high-precision digital-to-analog converter (DAC) from Maxim Integrated, renowned for its exceptional performance and reliability. This device is designed to cater to demanding applications that require accurate and stable analog signal generation from digital values.

With a 12-bit resolution, the MX7547JP+ ensures fine granularity in analog output, making it an ideal choice for applications where precision is paramount. The dual DAC channels allow for simultaneous output of two independent analog signals, providing versatility in multi-signal applications. This feature is particularly beneficial for systems that require dual signal processing, such as balanced modulators/demodulators, programmable filters, and other signal conditioning circuits.

The MX7547JP+ operates over a wide supply voltage range, accommodating various system power requirements and ensuring compatibility with both 5V and 15V systems. This flexibility makes it easy to integrate the DAC into a broad array of electronic designs without the need for additional power management components.

The device's monolithic construction guarantees low power consumption and high-speed performance, making it suitable for battery-operated and time-critical applications. It also features a fast settling time, which is crucial for applications that require quick response times, such as digital control loops and real-time data processing systems.

The MX7547JP+'s robust design includes a built-in latch and interface logic, which simplifies the digital interface and reduces the need for external components. This integration helps to minimize the overall footprint and complexity of the circuit design, leading to more efficient and compact end products.

In summary, the MX7547JP+ from Maxim Integrated is a versatile, high-precision DAC that offers dual-channel output, a wide operating voltage range, and low power consumption. It is an excellent choice for engineers and designers looking to incorporate reliable and accurate analog outputs in their systems, with the added benefits of simplified interfacing and reduced system complexity.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess