EN
  • EN
  • DE

MX7547JP+T

Part No MX7547JP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Dac 2-CH R-2R 12-BIT 28-PIN Plcc T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Integral Nonlinearity (INL) 1 LSB
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Power Dissipation 450 mW
Max Supply Voltage 16.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 10.8 V
Mount Surface Mount
Number of Bits 12
Number of Channels 2
Number of Converters 2
Number of Pins 28
Packaging Tape & Reel (TR)
Resolution 1.5 B
RoHS Compliant
Settling Time 1.5 µs
Supply Type Single
Win Source Part Number 1021868-MX7547JP+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX7547JP+T CAD Model

Description

Product Overview: MX7547JP+T from Maxim Integrated

The MX7547JP+T is a high-performance, dual 12-bit digital-to-analog converter (DAC) component manufactured by Maxim Integrated, a renowned leader in the design and production of innovative analog and mixed-signal products. This precision DAC is specifically engineered to deliver excellent accuracy and stability, making it an ideal choice for a wide range of applications, including automated test equipment, digital calibration, and advanced industrial systems.

Key Features and Benefits

  • Dual 12-Bit DAC: The MX7547JP+T contains two independent 12-bit DACs on a single chip, providing a compact and efficient solution for systems requiring multiple DACs.
  • High Precision: With its 12-bit resolution, the MX7547JP+T offers fine digital control over analog outputs, enabling precise adjustments and control in critical applications.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this DAC features low power operation, reducing overall system power requirements and enhancing energy efficiency.
  • Wide Dynamic Range: The MX7547JP+T is capable of producing a wide range of output voltages, providing flexibility in various operating conditions and system designs.
  • Monotonic Performance: Ensuring reliable and predictable behavior, the DAC outputs are guaranteed to be monotonic, which is crucial for applications where incremental changes must be consistent and error-free.
  • Easy Integration: Available in a compact package, the MX7547JP+T is designed for straightforward integration into existing systems without the need for extensive redesign or additional components.

Applications

The versatility of the MX7547JP+T makes it well-suited for a multitude of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Industrial Automation
  • Instrumentation and Measurement Devices
  • Communication Systems

Maxim Integrated's commitment to quality ensures that the MX7547JP+T DAC meets the highest standards of performance and reliability. Whether you're developing sophisticated industrial equipment or precise measurement tools, the MX7547JP+T provides the accuracy and dependability required for your advanced electronic designs.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess