EN
  • EN
  • DE

MX7545ALP+T

Part No MX7545ALP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Dac 1-CH R-2R 12-BIT 20-PIN Plcc T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Integral Nonlinearity (INL) 0.5 LSB
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Power Dissipation 450 mW
Max Supply Voltage 15.75 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of Bits 12
Number of Converters 1
Number of Pins 20
Packaging Tape & Reel (TR)
Resolution 1.5 B
RoHS Compliant
Settling Time 1 µs
Supply Type Single
Win Source Part Number 1081303-MX7545ALP+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX7545ALP+T CAD Model

Description

Introducing the MX7545ALP+T - Precision DAC from Maxim Integrated

The MX7545ALP+T is a state-of-the-art digital-to-analog converter (DAC) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This product stands out for its precision and reliability, making it an ideal choice for applications requiring accurate analog signal generation from digital data inputs.

Key Features

  • High Precision: The MX7545ALP+T offers 12-bit resolution, ensuring fine-grain control over the analog output, which is crucial for sensitive applications where precision is paramount.
  • Low Power Consumption: Designed with power efficiency in mind, this DAC is suitable for battery-powered devices and other applications where energy conservation is critical.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, the MX7545ALP+T is reliable in various environmental conditions, making it versatile for both industrial and commercial applications.
  • Flexible Interface: The device supports a parallel interface, facilitating easy integration with microcontrollers and other digital systems.

Applications

The MX7545ALP+T is well-suited for a broad range of applications, including but not limited to:

  • Automated test equipment
  • Data acquisition systems
  • Process control systems
  • Industrial automation
  • Medical devices

Product Specifications

The MX7545ALP+T comes in a compact 20-pin PDIP package, ensuring ease of handling and integration into various circuit designs. Its digital-to-analog conversion capabilities are enhanced by a stable on-chip voltage reference, which provides consistent performance over the full operating temperature range. Additionally, the device features a fast settling time, allowing for rapid signal changes and responsive system behavior.

Maxim Integrated's commitment to quality and performance is evident in the MX7545ALP+T DAC. With its precise conversion, low power draw, and robust design, it represents an excellent choice for engineers and designers looking to bridge the gap between the digital and analog domains seamlessly.

For detailed technical specifications, application notes, and support documentation, please refer to the official Maxim Integrated website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess