EN
  • EN
  • DE

MX7543JCWE+

Part No MX7543JCWE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT A-OUT 16SOIC / 12 Bit Digital to Analog Converter 1 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Number of Bits 12
Number of D/A Converters 1
Settling Time 2µs
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Serial
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1 (Max), ±2 (Max)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Mounting SMD (SMT)
Base Product Number MX7543
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 46
Win Source Part Number 1226779-MX7543JCWE+
Ultra Librarian 3D Model Ultra Librarian MX7543JCWE+ CAD Model

Description

Maxim Integrated MX7543JCWE+ Overview

The MX7543JCWE+ from Maxim Integrated is a high-performance, 12-bit digital-to-analog converter (DAC) designed to deliver precision analog output from digital input signals. This component is part of a family of DACs that are known for their reliability, accuracy, and ease of integration into various electronic systems.

Constructed with advanced CMOS technology, the MX7543JCWE+ offers excellent stability and low power consumption, making it suitable for battery-powered devices and energy-conscious applications. Its 12-bit resolution ensures that the analog output is finely tuned, providing a high degree of control for applications requiring precise analog signal processing.

Key Features

  • High Resolution: 12-bit resolution allows for detailed analog output, suitable for intricate signal manipulation.
  • Dual DACs: Features two independent DACs in one package, providing versatility in multi-channel applications.
  • Low Power Consumption: Designed with power efficiency in mind, ideal for portable devices where battery life is critical.
  • Wide Operating Temperature Range: Operates effectively across a broad temperature range from 0°C to +70°C, ensuring performance in diverse environments.
  • Flexible Voltage Range: Compatible with a wide range of supply voltages, facilitating integration with various system designs.
  • Package: Comes in a 16-SOIC W package, which is suitable for surface mounting and space-constrained applications.

Applications

The MX7543JCWE+ is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Precision instrumentation
  • Automated test equipment (ATE)
  • Data acquisition systems
  • Medical devices
  • Telecommunications

With its robust design and high precision, the MX7543JCWE+ is an ideal choice for engineers and designers looking to incorporate a reliable DAC into their electronic designs. Maxim Integrated's commitment to quality ensures that this product will deliver consistent performance and contribute to the overall success of your projects.

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess