EN
  • EN
  • DE

MPF300T-1FCG484E

Part No MPF300T-1FCG484E
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 244 I/O 484FCBGA / PolarFire™ Field Programmable Gate Array (FPGA) IC 244 21094400 300000 484-BBGA, FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer Microchip Technology
Packaging Tray
Number of Logic Elements/Cells 300000
Total RAM Bits 21094400
Number of I/O 244
Voltage - Supply 0.97V ~ 1.08V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 100°C (TJ)
Case / Package 484-BBGA, FCBGA
Supplier Device Package 484-FCBGA (23x23)
Base Product Number MPF300
RoHS Status RoHS Compliant
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1323430-MPF300T-1FCG484E
Ultra Librarian 3D Model Ultra Librarian MPF300T-1FCG484E CAD Model

Description

Microchip Technology MPF300T-1FCG484E FPGA

The MPF300T-1FCG484E is a state-of-the-art field-programmable gate array (FPGA) product from Microchip Technology, renowned for its high performance, versatility, and reliability in a wide range of applications. This integrated circuit is part of Microchip's PolarFire® FPGA family, which is designed to deliver the perfect blend of low power consumption, security, and cost-effectiveness.

One of the standout features of the MPF300T-1FCG484E is its low power operation. It is engineered to consume up to 50% less power than comparable FPGAs, making it an ideal choice for power-sensitive applications. This efficiency does not come at the expense of performance, as the device offers high-speed transceivers and abundant logic resources.

The device is housed in a compact 484-pin flip-chip BGA (FCBGA) package, which allows for a high degree of integration and space-saving on the PCB. The MPF300T-1FCG484E is equipped with 300K logic elements, providing ample capacity for complex designs and enabling designers to implement robust features in their applications.

Security is a critical consideration in today's connected world, and the MPF300T-1FCG484E addresses this need with advanced security features. It includes a physically unclonable function (PUF), secure boot, and a 128-bit AES encryption engine to protect intellectual property and prevent unauthorized access to the system.

Furthermore, this FPGA supports a wide range of I/O standards and has a rich set of peripherals, including high-speed serial interfaces, which are essential for modern high-speed data communication. Its reprogrammable nature allows for prototyping, field updates, and adaptability to changing standards, ensuring longevity and flexibility in product design.

Overall, the MPF300T-1FCG484E from Microchip Technology is a robust and versatile FPGA solution, perfect for applications in communications, defense, aviation, industrial automation, and the Internet of Things (IoT). Its balance of power efficiency, security features, and high performance makes it a top choice for designers looking to push the boundaries of innovation.

You May Also Be Interested in

Microchip Technology
IC FPGA 267 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 3T FAMILY
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Altera
IC FPGA 488 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 476 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 284 I/O 484FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess