EN
  • EN
  • DE

MX7534TD

Part No MX7534TD
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resolution 1.75 B
RoHS Compliant
Win Source Part Number 1026689-MX7534TD
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX7534TD CAD Model

Description

Maxim Integrated MX7534TD: High-Precision DAC

The MX7534TD from Maxim Integrated is a state-of-the-art, 12-bit digital-to-analog converter (DAC) designed to deliver high-precision analog signals from digital information. This advanced component is well-suited for demanding applications that require accurate and stable analog outputs, such as industrial automation, process control, and test equipment systems.

This DAC is built using Maxim's proprietary thin-film resistor technology, which ensures excellent temperature stability and high accuracy. The MX7534TD features a fast settling time, low power consumption, and a wide dynamic range, making it an ideal choice for both high-speed and high-resolution tasks.

One of the key benefits of the MX7534TD is its versatility. It supports a variety of reference voltage options, which allows designers to tailor the output range to their specific requirements. Additionally, the device is capable of operating in both unipolar and bipolar modes, giving further flexibility in terms of output signal configuration.

The MX7534TD comes in a compact package, which is critical for space-constrained applications. It provides a parallel interface for easy integration with microcontrollers and digital signal processors (DSPs). The inclusion of a double-buffered interface ensures smooth data flow and accurate timing control, which is particularly important in systems where data throughput and latency are critical factors.

Reliability is a hallmark of the MX7534TD, which is built to withstand harsh industrial environments. It features a wide operating temperature range and is resistant to electromagnetic interference (EMI), ensuring consistent performance even in challenging conditions.

In summary, the Maxim Integrated MX7534TD is a highly reliable and precise DAC that offers designers a flexible and efficient solution for converting digital data into analog signals. Its combination of speed, accuracy, and robustness makes it a top choice for engineers looking to enhance the performance of their analog systems.

To learn more about the MX7534TD and to view detailed specifications, visit Maxim Integrated's official website or contact your local Maxim Integrated distributor.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess