EN
  • EN
  • DE

MX7534KP+

Part No MX7534KP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 1-CH R-2R 12-bit 20-Pin PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Integral Nonlinearity (INL) 1 LSB
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Supply Voltage 15.75 V
Min Operating Temperature 0 °C
Min Supply Voltage 11.4 V
Mount Surface Mount
Number of Bits 14
Number of Channels 1
Number of Converters 1
Number of Pins 20
Resolution 1.75 B
RoHS Compliant
Settling Time 1.5 µs
Supply Type Single
Win Source Part Number 1021509-MX7534KP+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX7534KP+ CAD Model

Description

Product Overview: MX7534KP+ from Maxim Integrated

The MX7534KP+ is a high-precision, 12-bit digital-to-analog converter (DAC) designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal processing technology. This advanced DAC component offers designers a robust feature set suitable for a wide array of applications that require accurate analog output generated from digital values.

Key Features

  • Resolution: The MX7534KP+ boasts a 12-bit resolution, providing fine granularity for analog output with a total of 4096 discrete levels of voltage or current output.
  • Interface: This DAC features a versatile digital interface that is compatible with various microprocessors and digital systems, ensuring easy integration into a multitude of designs.
  • Package: Housed in a compact, plastic DIP (dual in-line package), the MX7534KP+ is designed for through-hole mounting, making it suitable for prototyping as well as production runs.
  • Accuracy: With a high level of integral nonlinearity (INL) and differential nonlinearity (DNL), the MX7534KP+ ensures precise and consistent analog outputs, which is critical for applications demanding high accuracy.
  • Low Power Consumption: Maxim Integrated's commitment to power efficiency is evident in the MX7534KP+, which operates with low power consumption, making it ideal for portable and battery-powered applications.
  • Supply Voltage: The device operates on a +5V single power supply, simplifying the power design requirements for the system.

Applications

The versatility of the MX7534KP+ allows it to be used in a wide range of applications, including:

  • Data Acquisition Systems
  • Process Control
  • Industrial Automation
  • Medical Instruments
  • Scientific Analysis Equipment

With its high performance, reliability, and ease of use, the MX7534KP+ from Maxim Integrated stands out as a top choice for designers looking to implement a DAC in their next project. Maxim Integrated's reputation for quality and innovation ensures that the MX7534KP+ will deliver the performance needed for even the most demanding applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess