EN
  • EN
  • DE

MX7533AD

Part No MX7533AD
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Description CMOS Low Cost 10 Bit Multiplying D/A Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 248539-MX7533AD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX7533AD CAD Model

Description

The Maxim Integrated MX7533AD is a high-performance, low-power digital-to-analog converter (DAC) that offers excellent accuracy and stability for demanding applications. This precision DAC is designed to meet the rigorous requirements of industrial, communication, and high-end consumer electronics, where reliable and consistent analog output is critical.

The MX7533AD is an 8-bit multiplying DAC featuring a double-buffered interface, which allows for simultaneous update of multiple DACs in a system. This feature is particularly useful in complex systems requiring precise timing and synchronization of analog outputs. The device operates with a single +5V power supply, making it compatible with many standard digital systems.

With its fast settling time and low glitch energy, the MX7533AD ensures accurate and rapid conversion from digital to analog signals, minimizing errors and distortion in the output. This makes it an ideal choice for applications such as programmable amplifiers and attenuators, digital gain and offset adjustment, and motor control circuits.

In terms of design, the MX7533AD is offered in a compact package, which is conducive to space-constrained applications. Its low power consumption is an added benefit, reducing thermal footprint and power supply requirements, thereby enhancing system reliability and longevity.

Key features of the MX7533AD include:

  • 8-bit resolution for fine-grained analog output
  • Double-buffered inputs for precise control and synchronization
  • Single +5V power supply operation for easy integration
  • Fast settling time for responsive system performance
  • Low power consumption for energy-efficient designs

The Maxim Integrated MX7533AD is a testament to the company's commitment to providing high-quality, reliable components for sophisticated electronic systems. With its combination of performance, precision, and power efficiency, the MX7533AD stands out as a superior choice for designers looking to enhance their analog output capabilities.

You May Also Be Interested in

ESMT
Need more? Email Us
ESMT
Lowest to $3.2617
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
EliteMT
Lowest to $2.1853
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
Omron
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6530 $58.3660
54+ $2.1772 $117.5688
83+ $2.1090 $175.0470
114+ $2.0409 $232.6626
147+ $1.9727 $289.9869
196+ $1.7683 $346.5868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess