EN
  • EN
  • DE

MX7524SQ/883B

Part No MX7524SQ/883B
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 1-CH R-2R 8-bit 16-Pin CDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Interface Parallel
Max Operating Temperature 125 °C
Max Supply Voltage 15 V
Min Operating Temperature -55 °C
Min Supply Voltage 5 V
Number of Channels 1
Number of Converters 1
Number of Pins 16
Resolution 1 B
RoHS Compliant
Win Source Part Number 1155649-MX7524SQ/883B
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX7524SQ/883B CAD Model

Description

Maxim Integrated MX7524SQ/883B Product Overview

The MX7524SQ/883B is a precision, high-performance digital-to-analog converter (DAC) from Maxim Integrated, designed to meet the rigorous standards of military and aerospace applications. This robust component is known for its reliable operation in extreme conditions and is often utilized in systems where precision and durability are paramount.

Key Features

  • 12-Bit Resolution: The MX7524SQ/883B offers a fine level of detail in its digital-to-analog conversion, making it suitable for applications that require high precision and accuracy.
  • Hermetically Sealed: Enclosed in a hermetic package, this DAC ensures long-term reliability and protection from environmental factors such as moisture and dust.
  • Low Power Consumption: With its efficient design, this DAC minimizes power drain, making it ideal for power-sensitive applications.
  • Monolithic CMOS Structure: The use of CMOS technology provides a high level of integration and stability, reducing the risk of component failure.
  • MIL-STD-883B Compliant: This DAC adheres to the stringent specifications of MIL-STD-883B, signifying its suitability for military-grade projects.

Applications

The MX7524SQ/883B is designed for use in a variety of demanding applications, including:

  • Avionics and aerospace systems
  • Military communication equipment
  • Guidance and navigation systems
  • Precision instrumentation
  • Control systems requiring high reliability

Quality and Reliability

Maxim Integrated's commitment to quality is evident in the MX7524SQ/883B DAC. Each unit undergoes rigorous testing to ensure it meets the high standards expected by customers in mission-critical industries. The device's stable performance under a broad range of temperatures and conditions makes it a trustworthy choice for designers looking to integrate a reliable DAC into their systems.

With its combination of precision, durability, and low power consumption, the MX7524SQ/883B is an excellent choice for engineers who require the utmost in performance and reliability.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess