EN
  • EN
  • DE

MX7524JCSE+T

Part No MX7524JCSE+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Dac 1-CH R-2R 8-BIT 16-PIN SOIC N T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Number of Bits 8
Number of Channels 1
Number of Pins 16
Packaging Tape & Reel (TR)
Win Source Part Number 968453-MX7524JCSE+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX7524JCSE+T CAD Model

Description

Maxim Integrated's MX7524JCSE+T: High-Precision DAC for Advanced Applications

The MX7524JCSE+T, from the renowned semiconductor manufacturer Maxim Integrated, is a cutting-edge digital-to-analog converter (DAC) designed for applications requiring high precision and reliability. This advanced DAC is part of Maxim's extensive range of integrated circuits that cater to various industries, including automotive, industrial, healthcare, and consumer electronics.

Key Features and Benefits

At the core of the MX7524JCSE+T's functionality is its 12-bit resolution, which ensures fine granularity and accurate analog output signals. This level of precision is particularly crucial in sensitive applications such as medical instrumentation, precision control systems, and high-end audio equipment.

Another significant feature of the MX7524JCSE+T is its low power consumption. It is designed to operate efficiently, which is vital for battery-powered devices and applications where energy conservation is a priority. Additionally, its wide operating temperature range makes it suitable for use in harsh environments, ensuring consistent performance regardless of external conditions.

The MX7524JCSE+T comes in a compact surface-mount package, which allows for space-saving designs and is ideal for modern electronics where board real estate is at a premium. This small footprint does not compromise its performance or durability, making it a versatile choice for both portable and stationary applications.

Integration and Compatibility

Integrating the MX7524JCSE+T into a system is straightforward, thanks to its digital interface that is compatible with most microcontrollers and digital systems. Its CMOS/TTL logic levels ensure easy interfacing with a wide range of digital circuits, simplifying the design process and reducing time to market for new products.

Moreover, the MX7524JCSE+T is equipped with a serial interface, allowing for serial input data, which is advantageous in systems with limited I/O lines. This feature also enables daisy-chaining of multiple DACs for applications requiring more than one analog output.

Conclusion

The MX7524JCSE+T from Maxim Integrated is a top-tier DAC offering high precision, low power consumption, and ease of integration. Its robust design and compatibility with various systems make it an excellent choice for designers and engineers looking to enhance the performance and efficiency of their analog signal processing applications.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,513 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess