EN
  • EN
  • DE

MAXREFDES117#

Part No MAXREFDES117#
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Evaluation Boards - Sensors
Description EVAL BRD HEART OXIMETRY MONITOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201813-MAXREFDES117#
Manufacturer Analog Devices Inc./Maxim Integrated
Category Development Boards, Kits, Programmers -Evaluation Boards -Sensor Evaluation Boards
Package Box
Product Status Active
Sensor Type Medical, Pulse Oximeter (PO or SpO2)
Interface I2C
Voltage - Supply 2V ~ 5.5V
Supplied Contents Board(s)
Utilized IC / Part MAX1921, MAX14595, MAX30102
Base Product Number MAXREFDES
Ultra Librarian 3D Model Ultra Librarian MAXREFDES117# CAD Model

Description

The MAXREFDES117# from Maxim Integrated is a compact, power-efficient, and cost-effective solution designed for the rapid development of wearable and healthcare devices that require heart-rate and pulse-oximetry monitoring capabilities. This reference design is based on Maxim's industry-leading sensor technology, providing developers with a proven platform to accelerate their product development process.

Key Features

  • Integrated Sensor: Features the MAX30102 high-sensitivity pulse oximeter and heart-rate sensor that combines two LEDs, a photodetector, optimized optics, and low-noise analog signal processing.
  • Low Power Consumption: Ideal for battery-powered applications, the MAXREFDES117# is designed for power-critical devices, ensuring longer battery life and continuous monitoring capabilities.
  • Compact Design: The small form factor of the board is perfect for wearable devices, offering flexibility in design without compromising performance.
  • Easy-to-Use: Comes with a complete, fully-assembled hardware module that includes firmware for quick and simple integration into projects.
  • Advanced Algorithm Support: Supports advanced algorithms for accurate measurement of heart rate and SpO2 levels, which are essential metrics for health monitoring.

Applications

The MAXREFDES117# is versatile and can be used in a range of applications, including:

  • Fitness and wellness wearables
  • Smart watches and wristbands
  • Medical monitoring devices
  • Remote patient monitoring systems

Designed for ease of integration, the MAXREFDES117# offers a seamless user experience for developers aiming to incorporate vital sign monitoring into their products. With Maxim Integrated's reputation for quality and reliability, the MAXREFDES117# stands as an excellent choice for innovators looking to make a mark in the health and wellness technology space.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Zilog
KIT DEV ZMOTION DETECTION & CTRL
Need more? Email Us
TT Electronics
BOARD CALIBR CIRCUIT OPB350L062
Need more? Email Us
Pololu Corporation
QTRX-MD-05RC REF ARRAY 5CHNL
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess