EN
  • EN
  • DE

MAXQ622G-0000+

Part No MAXQ622G-0000+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description 16-Bit Microcontrollers with Infrared Module and Optional USB | IC MCU 16BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Core Processor MAXQ20S
Data Bus Width 16-Bit
Speed 12MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, Infrared, Power-Fail, POR, WDT
The number of I/O 44
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 6K x 8
Supply Voltage 1.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number MAXQ622
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1215517-MAXQ622G-0000+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAXQ622G-0000+ CAD Model

Description

Product Overview: MAXQ622G-0000+

The MAXQ622G-0000+ is a high-performance, low-power microcontroller from Maxim Integrated, designed to cater to a wide range of applications requiring efficient data processing and control. This device is part of the MAXQ family, which is known for its mixed-signal capabilities and robust architecture, making it a versatile choice for designers.

Key Features

  • 16-Bit RISC Architecture: The MAXQ622G-0000+ is built on a 16-bit Reduced Instruction Set Computing (RISC) architecture that enables high-speed processing while maintaining low power consumption.
  • Integrated Peripherals: It includes a variety of integrated peripherals such as SPI, UART, I²C interfaces, and multiple general-purpose input/output (GPIO) ports, allowing for easy interfacing with other components in a system.
  • Large Memory Capacity: The microcontroller offers ample program and data memory, with a sizeable amount of flash memory for program storage and RAM for data operations, supporting complex applications and algorithms.
  • Low Power Modes: Multiple power-saving modes are available to optimize power consumption for battery-powered and energy-sensitive applications.
  • Robust Security Features: Security is a priority in the MAXQ622G-0000+, featuring built-in security mechanisms for data protection and secure communication.

Applications

The versatility of the MAXQ622G-0000+ makes it suitable for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Automotive subsystems
  • Portable medical devices
  • Security systems

Quality and Reliability

Maxim Integrated ensures that the MAXQ622G-0000+ meets the highest standards of quality and reliability. The device undergoes rigorous testing and validation to ensure performance in demanding environments and applications. Additionally, the microcontroller is provided in a robust package that enhances its durability and longevity.

With its combination of performance, integrated features, and Maxim Integrated's commitment to quality, the MAXQ622G-0000+ stands out as a microcontroller that can meet the needs of a diverse array of sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7510 $58.7550
12+ $9.6419 $115.7028
19+ $9.3405 $177.4695
26+ $9.0402 $235.0452
34+ $8.7387 $297.1158
45+ $7.8344 $352.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 438 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess