EN
  • EN
  • DE

MAXQ1103-ENS

Part No MAXQ1103-ENS
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description High-Performance Secure RISC Microcontroller Security Features
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 216238-MAXQ1103-ENS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAXQ1103-ENS CAD Model

Description

Introducing the MAXQ1103-ENS Microcontroller from Maxim Integrated

The MAXQ1103-ENS is a highly-integrated, low-power microcontroller designed by Maxim Integrated, crafted to deliver top-tier performance for secure transaction systems. This advanced microcontroller is part of the MAXQ family, which is renowned for its high reliability and efficiency in complex processing tasks. Its primary application is in the realm of financial and banking systems, where security and data integrity are paramount.

Key Features of the MAXQ1103-ENS

  • Enhanced Security: The MAXQ1103-ENS boasts a sophisticated set of security features, including a secure hash algorithm (SHA-256) for robust data integrity checks, and advanced encryption standard (AES) hardware for fast and secure data encryption and decryption. This ensures that sensitive data is kept safe from unauthorized access.
  • High Performance: With its powerful 16-bit RISC MAXQ core, the microcontroller operates at high speeds, thereby facilitating efficient transaction processing. This makes it an ideal choice for applications requiring quick data handling and processing.
  • Low Power Consumption: Designed with energy efficiency in mind, the MAXQ1103-ENS is optimized for low power consumption, making it suitable for battery-powered devices where longevity is crucial.
  • Flexible Memory Options: The device is equipped with ample memory, including FLASH and RAM, providing developers with the flexibility to implement complex applications and store critical data securely.
  • Communication Interfaces: It includes multiple communication interfaces such as SPI, UART, and I²C, allowing for easy integration with other components and peripheral devices within a system.

Applications

The MAXQ1103-ENS is specifically tailored for secure transactions and is widely used in point-of-sale (POS) terminals, ATMs, and other systems where secure data processing and authentication are required. Its robust security features make it an excellent choice for smart card readers, access control systems, and any application where data protection is a top priority.

In summary, the MAXQ1103-ENS from Maxim Integrated represents a blend of performance, security, and efficiency, making it an exceptional microcontroller for secure transaction systems. Its comprehensive feature set ensures that it meets the stringent requirements of the financial industry while providing a reliable platform for developers to build upon.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 347 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess