EN
  • EN
  • DE

MAX9989ETP+

Part No MAX9989ETP+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description Low Power Buffer 20-Pin TQFN EP / IC BUFFER LO 20-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Function LO Buffers
Frequency 700MHz ~ 1.1GHz
RF Type Cellular, GSM
Secondary Attributes 40dB Reverse Isolation
Package 20-WQFN Exposed Pad
Manufacturer Package 20-TQFN-EP (5x5)
Win Source Part Number 787287-MAX9989ETP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9989
Introduction Date July 01, 2002
ECCN 5A991
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX9989ETP+ CAD Model

Description

Maxim Integrated's MAX9989ETP+ High-Linearity, Low-Noise Variable Gain Amplifier

The MAX9989ETP+ from Maxim Integrated is a sophisticated variable gain amplifier designed to deliver exceptional performance in RF and IF signal chains. This device is engineered to provide a high degree of linearity and low noise figures, making it an excellent choice for applications requiring precise signal amplification, such as wireless infrastructure, satellite communications, and broadband systems.

Key features of the MAX9989ETP+ include its wide frequency range, which operates from 400MHz to 2200MHz, allowing it to be used in various communication bands. It integrates two amplifiers in one package: a digitally controlled variable gain amplifier (DVGA) and a high-linearity mixer. This combination offers the flexibility to adjust gain dynamically while maintaining a high-quality signal output.

The device boasts an impressive gain range of 31.5dB in 0.5dB steps, which can be controlled via a parallel interface or a serial interface, providing designers with multiple options for system integration. The MAX9989ETP+ also features a high third-order intercept point (IP3) of 35.5dBm at 900MHz, which is indicative of its ability to handle high power levels without introducing significant distortion.

Noise figure performance is another area where the MAX9989ETP+ excels, with a low figure of 6.7dB at maximum gain, ensuring that the signal-to-noise ratio is preserved throughout the amplification process. This characteristic is crucial for maintaining the integrity of the received signals in noise-sensitive applications.

The device is housed in a compact, thermally efficient, 20-pin TQFN-EP package, which aids in maintaining a low thermal profile while providing robustness and reliability. The MAX9989ETP+ also includes an integrated shutdown feature that reduces power consumption when the device is not in active use, contributing to energy-efficient designs.

Overall, the MAX9989ETP+ from Maxim Integrated is a versatile and high-performance solution for designers looking to enhance their RF and IF signal chains with a variable gain amplifier that does not compromise on linearity or noise performance.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 40.5GHZ - 43.5GHZ
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess