EN
  • EN
  • DE

MAX9988ETP-T

Part No MAX9988ETP-T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC BUFFER/SPLITTER LO 20-TQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Purpose LO Buffers/Splitters
Frequency 1.5GHz to 2.2GHz
RF Type UMTS, DCS, PCS
Secondary Attributes 40dB Reverse Isolation
Case / Package 20-TQFN-EP (5x5)
Win Source Part Number 117413-MAX9988ETP-T
Ultra Librarian 3D Model Ultra Librarian MAX9988ETP-T CAD Model

Description

The MAX9988ETP-T from Maxim Integrated is a high-performance, low-power, dual operational amplifier that offers a unique blend of features making it suitable for a wide range of applications. Its precision characteristics and low-voltage operation are designed to meet the requirements of battery-powered devices and other power-sensitive applications.

Key Features

  • Low Power Consumption: The device is optimized for low-power operations, making it ideal for portable and battery-operated equipment.
  • High Precision: With its precision specifications, the MAX9988ETP-T provides accurate signal amplification, which is crucial for sensitive instrumentation and measurement applications.
  • Dual Operational Amplifiers: The integration of two op-amps in a single package allows for compact circuit designs and can reduce the overall parts count in complex systems.
  • Wide Supply Range: The device can operate from a wide supply voltage range, accommodating various application needs from low-voltage to more standard power requirements.
  • Temperature Performance: The MAX9988ETP-T is designed to perform reliably over a wide temperature range, ensuring consistent operation in diverse environments.

Applications

The versatile nature of the MAX9988ETP-T makes it suitable for a multitude of applications, including:

  • Sensor Signal Conditioning
  • Portable Instrumentation
  • Active Filtering
  • Data Acquisition Systems
  • Audio Processing
  • Battery-Powered Devices
  • Medical Devices

Package and Quality

The MAX9988ETP-T comes in a compact TQFN-EP (Exposed Pad) package, which enhances thermal performance and saves space on printed circuit boards. Maxim Integrated is committed to high-quality standards, and this product is backed by rigorous testing and validation to ensure reliable performance in the field.

For designers and engineers looking for a dual op-amp that combines efficiency, precision, and versatility, the MAX9988ETP-T from Maxim Integrated stands out as a robust choice that can help streamline designs and enhance overall system performance.

You May Also Be Interested in

MACOM Technology Solutions
TRIPLEXER FILTER MOCA
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess