EN
  • EN
  • DE

MAX9986AETP+T

Part No MAX9986AETP+T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXER 815MHZ-1GHZ DWN 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
RF Type Cellular, DCS, EDGE, PCS, UMTS, WLL
Frequency 815MHz to 1GHz
Number of Mixers 1
Gain 8.2dB
Noise Figure 10dB
Secondary Attributes Down Converter
Operating Supply Current 250mA
Supply Voltage - Operating 4.75 V to 5.25 V
Case / Package 20-TQFN-EP (5x5)
Win Source Part Number 114455-MAX9986AETP+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9986AETP+T CAD Model

Description

Maxim Integrated MAX9986AETP+T RF Mixer

The MAX9986AETP+T is a high-performance, double-balanced, passive RF mixer designed by Maxim Integrated, a company known for its innovative and reliable analog and mixed-signal engineering solutions. This advanced component is engineered to address the demanding requirements of wireless infrastructure, satellite communication, and broadband applications, providing a perfect blend of high linearity, wide dynamic range, and low noise performance.

Key Features

  • High Linearity: The MAX9986AETP+T delivers exceptional IP3 performance, which is crucial for maintaining signal integrity in complex RF environments.
  • Wide Frequency Range: This mixer operates over a broad frequency range, making it versatile for various RF applications.
  • Low Conversion Loss: Its design ensures minimal loss during the signal conversion process, preserving the strength and quality of the signal.
  • Integrated LO Buffer: The device includes an integrated local oscillator (LO) buffer, reducing the need for external components and simplifying the design process.
  • Compact Package: Housed in a small 20-pin TQFN package, the MAX9986AETP+T saves valuable board space and is suitable for space-constrained applications.

Applications

  • Wireless Infrastructure
  • Satellite Communication Systems
  • Broadband Access Networks
  • Point-to-Point Radio Links
  • Test and Measurement Equipment

The MAX9986AETP+T is designed for easy integration into a wide range of RF systems. Its robustness and flexibility make it an ideal choice for designers looking to enhance the performance of their high-frequency communication solutions. Maxim Integrated's commitment to quality ensures that the MAX9986AETP+T will meet the rigorous standards expected in professional RF applications, providing reliable and consistent performance over time.

Whether you are developing infrastructure for next-generation wireless networks or creating sophisticated communication equipment, the MAX9986AETP+T RF mixer from Maxim Integrated offers the features and capabilities needed to achieve high-quality results in your projects.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC MIXER DBL-BAL 12SMD
Need more? Email Us
Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN
Lowest to $6.7605
Linear Technology
IC MIXER 10MHZ-3GHZ UP 16TSSOP
Lowest to $8.4257
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Linear Technology
IC MIXER 1.5-3.8GHZ 24QFN
Lowest to $9.4133
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $32.0150
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $5.0427

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7352 $51.6168
22+ $4.7059 $103.5298
33+ $4.5588 $150.4404
46+ $4.4117 $202.9382
59+ $4.2647 $251.6173
79+ $3.8235 $302.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess