EN
  • EN
  • DE
  • IT

MAX997EUA

Part No MAX997EUA
Manufacturer Maxim Integrated
Catalog OEM Souring
Description Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464124-MAX997EUA
Manufacturer Maxim Integrated
Package Tube
Product Status Obsolete
Type General Purpose
Number of Elements 1
Output Type CMOS, TTL
Voltage - Supply, Single/Dual (±) 2.7 V ~ 5.5 V
Voltage - Input Offset (Max) 1.5mV @ 5V
Current - Input Bias (Max) 15µA @ 5V
Current - Quiescent (Max) 6.5mA
CMRR, PSRR (Typ) 80dB CMRR, 86.02dB PSRR
Propagation Delay (Max) 7ns
Hysteresis 3.5mV
Operating Temperature -40°C ~ 85°C
Grade -
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting Type Surface Mount
Supplier Device Package 8-uMAX/uSOP
Ultra Librarian 3D Model Ultra Librarian MAX997EUA CAD Model

Description

The MAX997EUA from Maxim Integrated is a high-speed, low-power voltage comparator designed for precision applications requiring fast response times. This device highlights Maxim's focus on providing components that combine performance with power efficiency. The MAX997EUA features a push-pull output stage that eliminates the need for an external pull-up resistor, simplifying design and saving board space. It operates with a single power supply, encompassing a broad range, making it versatile for various applications. Its low-power consumption and small package size make it an excellent choice for battery-operated devices, portable equipment, and space-constrained applications such as smartphones, medical devices, and wearable technology. Enhanced reliability and precision are assured, thanks to its built-in hysteresis and high-input impedance, making the MAX997EUA a go-to choice for designers aiming for accuracy and low power in their projects.

You May Also Be Interested in

Nexperia USA Inc.
bipola junction transistor
Need more? Email Us
Nexperia USA Inc.
MOSFET PMGD175XNE/SOT363/SC-88
Lowest to $1.6059
NEC
Transistor
Need more? Email Us
NEC
Other Components
Need more? Email Us
Murata Electronics North America
Power inductor (SMD type) 1.0 UH 2.7A
Lowest to $0.1042
Texas Instruments
Converte CMOS
Need more? Email Us
NEC
Integrated Circuits (ICs)
Need more? Email Us
NEC
TFT 8.4" LCD Panel
Need more? Email Us
Nexperia USA Inc.
Converter
Lowest to $0.5205

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8360 $57.5400
36+ $3.1475 $113.3100
56+ $3.0492 $170.7552
76+ $2.9508 $224.2608
99+ $2.8524 $282.3876
132+ $2.5574 $337.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess