EN
  • EN
  • DE

MAX9945AUA+T

Part No MAX9945AUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description OP Amp Single GP R-R O/P ±19V/38V 8-Pin uMAX T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Common Mode Rejection Ratio 78 dB
Gain Bandwidth Product 3 MHz
Input Bias Current 50 fA
Input Offset Voltage (Vos) 600 µV
Max Dual Supply Voltage 19 V
Maximum Operating Temperature 125 °C
Max Supply Voltage 38 V
Min Dual Supply Voltage 2.4 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Nominal Supply Current 400 µA
Number of Amplifiers 1
Number of Channels 1
Number of Circuits 1
Number of Pins 8
Operating Supply Current 400 µA
Operating Supply Voltage 19 V
Output Current 25 mA
Output Current per Channel 25 mA
Radiation Hardening No
RoHS Compliant
Slew Rate 2.2 V/µs
Voltage Gain 130 dB
Win Source Part Number 1075886-MAX9945AUA+T
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX9945AUA+T CAD Model

Description

Maxim Integrated MAX9945AUA+T Precision Operational Amplifier

The MAX9945AUA+T from Maxim Integrated is a high-precision operational amplifier designed to offer superior accuracy and stability for a wide range of applications. This operational amplifier comes in a compact µMAX-8 package, making it an ideal choice for space-constrained applications where performance cannot be compromised.

With its low offset voltage of just 25µV (max) and low drift over temperature (0.1µV/°C max), the MAX9945AUA+T ensures precise signal amplification with minimal deviation, making it perfect for sensitive instrumentation, sensor interfaces, and control systems. The device also boasts a high gain-bandwidth product of 10MHz, which allows it to handle a broad spectrum of frequencies without sacrificing the integrity of the signal.

The MAX9945AUA+T operational amplifier features a low input bias current of 1pA (max), which is particularly beneficial for applications that require high input impedance. This characteristic ensures that the op-amp does not significantly load the signal source, preserving signal quality and reducing power consumption.

Moreover, this operational amplifier offers a wide supply voltage range from 2.85V to 5.5V, providing designers with the flexibility to use it in both single-supply and dual-supply configurations. This versatility is complemented by the device's rail-to-rail output swing, which maximizes the dynamic range within the given supply voltage, ensuring optimal performance in a variety of circuits.

The MAX9945AUA+T also features a low quiescent current of 1mA (max), which contributes to energy efficiency, making it suitable for battery-powered devices and portable equipment. Additionally, the device is specified for operation over the extended industrial temperature range (-40°C to +125°C), ensuring reliable performance in harsh environments.

In summary, the Maxim Integrated MAX9945AUA+T is a high-precision, low-power operational amplifier that offers a combination of accuracy, stability, and efficiency, making it an excellent choice for engineers and designers looking to enhance their electronic designs with a reliable and versatile component.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0618 $52.8034
31+ $3.3327 $103.3137
47+ $3.2286 $151.7442
65+ $3.1244 $203.0860
83+ $3.0203 $250.6849
111+ $2.7079 $300.5769
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess