EN
  • EN
  • DE

MAX9938WEBS+TG45

Part No MAX9938WEBS+TG45
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURRENT SENSE 1 CIRCUIT 4UCSP / Current Sense Amplifier 1 Circuit 4-UCSP (1.05x1.05)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel (TR)
Amplifier Type Current Sense
Number of Circuits 1
-3db Bandwidth 60 kHz
Voltage - Input Offset 500 µV
Current - Supply 1.1µA
Voltage - Supply Span (Min) 1.6 V
Voltage - Supply Span (Max) 28 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 4-WFBGA, CSPBGA
Supplier Device Package 4-UCSP (1.05x1.05)
Base Product Number MAX9938
ECCN EAR99
HTSUS 8542.33.0001
Other Names 175-MAX9938WEBS+TG45TR,2156-MAX9938WEBS+TG45,MAXMAXMAX9938WEBS+TG45
Standard Package 2,500
Win Source Part Number 1075884-MAX9938WEBS+TG45
Ultra Librarian 3D Model Ultra Librarian MAX9938WEBS+TG45 CAD Model

Description

Maxim Integrated MAX9938WEBS+TG45 Precision Current-Sense Amplifier

The MAX9938WEBS+TG45 from Maxim Integrated is a highly precise and robust current-sense amplifier designed for a wide range of applications. This advanced component is part of Maxim's industry-leading portfolio of amplifiers and comparators, offering exceptional performance in current monitoring tasks.

The MAX9938WEBS+TG45 boasts a precision voltage reference and a gain amplifier that ensures accurate current measurement across various conditions. It is specifically tailored for systems that require precise current control and monitoring, such as battery management, power supply control, and overcurrent protection circuits.

Key Features:

  • High Accuracy: The device offers an impressive accuracy level, making it suitable for critical applications where precision is paramount.
  • Low Input Offset Voltage: With a minimal input offset voltage, the MAX9938WEBS+TG45 ensures reliable and stable operation, reducing error in current measurements.
  • Wide Input Common-Mode Range: This feature allows the device to operate effectively over a broad range of input voltages, enhancing its versatility in different circuit configurations.
  • Low Power Consumption: Maxim Integrated's focus on power efficiency is evident in this component, which draws minimal current, thereby conserving energy and extending the life of battery-powered devices.
  • High-Side or Low-Side Sensing: The amplifier can be configured for both high-side and low-side current sensing, providing flexibility in system design.

Applications:

  • Power management systems
  • Battery chargers and monitors
  • Portable devices
  • Overcurrent and fault protection
  • Automotive and industrial systems

The MAX9938WEBS+TG45 comes in a small, surface-mount package, making it an excellent choice for space-constrained applications. Its robust design ensures reliability and longevity, even in harsh industrial environments. With Maxim Integrated's commitment to quality, the MAX9938WEBS+TG45 is a component that engineers and designers can trust for their most demanding applications.

Whether you are developing a sophisticated industrial control system or a compact consumer electronic device, the MAX9938WEBS+TG45 provides the accuracy and efficiency needed to enhance system performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7960 $62.8600
80+ $1.4738 $117.9040
125+ $1.4276 $178.4500
170+ $1.3814 $234.8380
220+ $1.3352 $293.7440
290+ $1.1977 $347.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,340 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess