The MAX9919NASA/V+T from Maxim Integrated is a high-quality, precision current-sense amplifier designed for a wide range of applications requiring accurate current monitoring. This device is particularly well-suited for portable devices, battery management systems, and power management tasks where space is at a premium and power efficiency is crucial.
Key Features
- High Accuracy: The MAX9919NASA/V+T offers excellent accuracy with a low offset voltage, making it ideal for precision current measurement.
- Wide Input Common-Mode Range: The device operates across a broad input common-mode range that extends from -0.1V to +28V, accommodating a variety of use cases.
- Low Power Consumption: With its low quiescent current, the MAX9919NASA/V+T is optimized for battery-powered and energy-conscious applications.
- Variable Gain Options: The amplifier provides selectable gain settings, allowing users to customize the amplification to match the requirements of their specific application.
- Robust Protection Features: The device includes integrated fault protection against overvoltage, which helps to ensure long-term reliability and stability.
Applications
The MAX9919NASA/V+T is versatile and can be used in various applications, including:
- Power management in portable devices
- Battery charging and monitoring systems
- Motor control and overcurrent protection
- Industrial sensors and automation systems
Technical Specifications
- Supply Voltage: 2.7V to 5.5V
- Operating Temperature: -40°C to +125°C
- Package: 8-pin SOIC (NASA)
- RoHS Compliant: Yes
The MAX9919NASA/V+T is a testament to Maxim Integrated's commitment to providing innovative, high-performance integrated circuits. With its combination of precision, efficiency, and versatility, it stands out as a superior choice for current-sense applications.