EN
  • EN
  • DE

MAX9888EWY+

Part No MAX9888EWY+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC POWER MANAGEMENT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Series DirectDrive®, FLEXSOUND™
Package Tube
Product Status Obsolete
Type Class D
Output Type 3-Channel with Stereo Headphones
Max Output Power x Channels @ Load 1.37W x 2 @ 8Ohm; 40mW x 2 @ 16Ohm
Voltage - Supply 2.8V ~ 5.5V
Features Depop, Differential Inputs, I2S, Microphone, Mute, Shutdown
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 63-WLP (3.28x3.78)
Package / Case 63-WFBGA, WLBGA
Base Product Number MAX988
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 632803-MAX9888EWY+
Ultra Librarian 3D Model Ultra Librarian MAX9888EWY+ CAD Model

Description

Maxim Integrated MAX9888EWY+ Audio Amplifier

The Maxim Integrated MAX9888EWY+ is a high-performance, low-power, mono Class D audio amplifier that is designed to deliver exceptional sound quality with high efficiency. This compact amplifier is an ideal solution for portable applications where space and power consumption are critical considerations.

Key Features

  • High Efficiency: The Class D operation provides excellent power efficiency, making it suitable for battery-powered devices.
  • Output Power: Capable of delivering up to 1.4W into an 8Ω speaker, the MAX9888EWY+ ensures robust audio output for its size.
  • Low EMI: It features spread-spectrum modulation, which reduces electromagnetic interference (EMI), facilitating easier compliance with regulatory standards.
  • Click-and-Pop Suppression: The device includes circuitry to minimize turn-on and turn-off clicks and pops, providing a smoother listening experience.
  • Flexible Power Supply: The MAX9888EWY+ operates from a 2.7V to 5.5V supply, accommodating a variety of power sources.
  • Comprehensive Protection: It is equipped with over-current protection, thermal shutdown, and under-voltage lockout to ensure reliable operation under various conditions.

Applications

The MAX9888EWY+ is suited for a wide range of applications that require high-quality audio amplification in a small footprint. This includes portable media players, smartphones, tablets, laptop computers, and other personal audio devices. Its low power consumption and high efficiency make it particularly well-suited for wearable technology where long battery life is essential.

Design Advantages

With its integrated features and high level of integration, the MAX9888EWY+ simplifies the design process for engineers. The device's I²C control interface allows for easy programming of volumes and other audio parameters, providing designers with the flexibility to optimize the audio performance for their specific application. Additionally, its small 30-bump WLP (Wafer-Level Package) saves valuable board space in space-constrained designs.

The MAX9888EWY+ from Maxim Integrated represents a blend of performance, efficiency, and compact design, making it a top choice for designers looking to enhance the audio experience in their next-generation portable devices.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.6967 $63.3934
5+ $26.0071 $130.0355
7+ $25.1940 $176.3580
10+ $24.3821 $243.8210
13+ $23.5689 $306.3957
17+ $21.1307 $359.2219
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess