The MAX982ESA is a precision voltage comparator manufactured by Maxim Integrated, designed to provide a high-performance solution for a variety of applications that require voltage level detection and comparison. This device is particularly well-suited for portable and battery-powered electronics due to its low power consumption and small form factor.
Key Features
- Low Power Consumption: The MAX982ESA is optimized for low-power operations, making it ideal for extending the battery life in portable devices.
- High Accuracy: With precision comparator thresholds, this component ensures accurate voltage level detection for reliable operation.
- Single or Dual Supply Operation: It can operate from a single +2.5V to +11V supply or a dual ±1.25V to ±5.5V supply, providing flexibility in a variety of circuit configurations.
- Fast Response Time: The device features a fast propagation delay, enhancing the responsiveness of systems in which it is used.
- Integrated Reference: A built-in reference voltage simplifies the design process by eliminating the need for external components.
- Compact Package: The MAX982ESA comes in a small 8-pin SOIC package, saving valuable board space in space-constrained applications.
Applications
The versatility of the MAX982ESA allows it to be used in a wide range of applications including, but not limited to:
- Battery monitoring systems
- Window comparators
- Threshold detectors/sensors
- Level shifting circuits
- Zero-crossing detectors
- Relay control circuits
Technical Specifications
Parameter
Value
Supply Voltage Range
+2.5V to +11V, ±1.25V to ±5.5V
Package Type
8-pin SOIC
Operating Temperature
-40°C to +85°C
With its combination of low power consumption, high accuracy, and compact packaging, the MAX982ESA from Maxim Integrated stands out as a robust choice for designers looking to implement voltage comparison in their electronic designs.