EN
  • EN
  • DE

MAX9788EWP+TG45

Part No MAX9788EWP+TG45
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.4W MONO 20WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class G
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.4W x 1 @ 8 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Depop, Differential Inputs, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-WLP (2.52x2.08)
Dimension 20-WFBGA, WLBGA
Win Source Part Number 022309-MAX9788EWP+TG45
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9788EWP+TG45 CAD Model

Description

The MAX9788EWP+TG45 from Maxim Integrated is a high-performance, Class D audio amplifier that delivers exceptional sound quality with high efficiency. This compact and robust integrated circuit is designed to simplify the audio power amplification in a wide range of applications, from portable devices to home entertainment systems.

Key Features

  • High Efficiency: The Class D operation provides greater than 90% efficiency, which significantly reduces power consumption and heat dissipation.
  • High-Quality Audio: With a low 0.02% THD+N (Total Harmonic Distortion plus Noise) at 1W, it ensures a clear and crisp audio output.
  • Integrated Click-and-Pop Suppression: This feature minimizes the noise that can occur during power-up and shutdown transitions, providing a smoother user experience.
  • Wide Supply Voltage Range: The device operates over a 2.7V to 5.5V supply voltage range, making it versatile for use in various electronic products.
  • Robust Protection Features: The MAX9788EWP+TG45 includes over-current protection, thermal overload protection, and under-voltage lockout, ensuring reliable operation and longevity.

Applications

  • Mobile Phones and PDAs
  • Notebook Computers
  • Portable Media Players
  • Home Entertainment Systems
  • Portable Speakers

The MAX9788EWP+TG45 is available in a 28-pin TQFN package with a thermally efficient, compact footprint. Its pin configuration is optimized for easy PCB layout and simplified design integration. The advanced modulation scheme of the MAX9788EWP+TG45 ensures reduced EMI interference, which is critical for coexistence with other sensitive electronics within a device.

Whether you are designing a high-end home audio system or a compact portable speaker, the MAX9788EWP+TG45 offers a perfect balance of power, performance, and size. Maxim Integrated's commitment to quality means you can rely on this amplifier to deliver exceptional audio performance in your next product design.

You May Also Be Interested in

Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7297 $61.4861
30+ $3.8808 $116.4240
47+ $3.7595 $176.6965
64+ $3.6383 $232.8512
83+ $3.5170 $291.9110
110+ $3.1532 $346.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess