Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Type General Purpose
Number of Elements 2
Output Type CMOS, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (±) 2.7V ~ 5.25V
Voltage - Input Offset (Max) 2mV @ 5V
Current - Input Bias (Max) 0.1µA @ 5.25V
Current - Quiescent (Max) 500µA
CMRR, PSRR (Typ) 90dB CMRR, 90dB PSRR
Propagation Delay (Max) 820ns
Hysteresis 4mV
Temperature Range - Operating -40°C ~ 85°C
Package / Case 14-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Base Product Number MAX977
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 882687-MAX977ESD
Ultra Librarian 3D Model Ultra Librarian MAX977ESD CAD Model

Description

Maxim Integrated's MAX977ESD Precision Operational Amplifier

The MAX977ESD from Maxim Integrated is a high-performance, precision operational amplifier designed for a wide range of applications. This op-amp features a combination of low offset voltage, low noise, and high speed, making it an ideal choice for precision analog circuits.

Key Features

  • Low Offset Voltage: The MAX977ESD offers a low input offset voltage, which minimizes error in precision measurement and control systems.
  • High Speed: With a fast settling time, this operational amplifier is suitable for high-speed data acquisition and signal processing applications.
  • Low Noise: It provides excellent noise performance, which is crucial for audio applications and other sensitive instrumentation that require a clean signal path.
  • Wide Supply Range: The device operates from a wide range of power supply voltages, offering flexibility in various system designs.
  • Stable with Capacitive Loads: The MAX977ESD is designed to be stable with capacitive loads, ensuring reliable performance in applications with dynamic load conditions.

Applications

Due to its precision and high-speed characteristics, the MAX977ESD is well-suited for a variety of applications, including:

  • Test and Measurement Equipment
  • Data Conversion Systems
  • Professional Audio Equipment
  • Active Filters
  • Buffer Amplifiers
  • Medical Instrumentation
  • Analog Front-Ends

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX977ESD is no exception. This operational amplifier is built with the highest manufacturing standards, ensuring consistent performance and durability for industrial and commercial applications.

Product Packaging

The MAX977ESD operational amplifier is available in a compact SOP (Small Outline Package), which is suitable for space-constrained applications. The small footprint allows for efficient use of PCB space without compromising on performance.

Whether you are designing a precision instrument or looking to upgrade the performance of existing equipment, the MAX977ESD from Maxim Integrated provides the accuracy and speed required for demanding analog applications.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MAX922EPA+
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $0.7924
ECAD model for TLV7211AID
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $5.2156
ECAD model for ADCMP396ARZ-RL7
Microchip Technology
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6547-E/P
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP
Need more? Email Us
ECAD model for BU7232FVM-TR
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SC70
Need more? Email Us
ECAD model for MIC841NYC5-T5
Nisshinbo Micro Devices Inc.
IC COMPARATOR 4 GEN PUR 14DMP
Need more? Email Us
ECAD model for NJM12901M
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP
Need more? Email Us
ECAD model for BU7252FVM-TR
Nisshinbo Micro Devices Inc.
IC COMPARATOR 2 GEN PUR 8DMP
Need more? Email Us
ECAD model for NJM2403M-TE3

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.4592 $65.5104
29+ $4.4794 $129.9026
45+ $4.3394 $195.2730
62+ $4.1994 $260.3628
80+ $4.0594 $324.7520
107+ $3.6396 $389.4372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,360 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention