EN
  • EN
  • DE

MAX9768BETG+

Part No MAX9768BETG+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 10W 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Package Tray
Product Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 10W x 1 @ 8Ohm
Voltage - Supply 4.5V ~ 14V
Features Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 24-TQFN (4x4)
Package / Case 24-WFQFN Exposed Pad
Base Product Number MAX9768
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 845098-MAX9768BETG+
Ultra Librarian 3D Model Ultra Librarian MAX9768BETG+ CAD Model

Description

Maxim Integrated Product Overview: MAX9768BETG+

The MAX9768BETG+ from Maxim Integrated stands as a high-performance, mono, 10W, Class D amplifier that is designed to deliver premium audio quality with high efficiency. This compact and energy-efficient component is an ideal solution for a wide range of applications, including portable audio devices, TVs, monitors, and other space-constrained audio systems.

Key Features

  • High Output Power: The MAX9768BETG+ can drive up to 10W into an 8Ω load, providing robust audio output for its size.
  • Class D Operation: As a Class D amplifier, it offers greater power efficiency compared to traditional Class AB amplifiers, making it suitable for battery-powered applications.
  • Low EMI: The device is engineered to minimize electromagnetic interference, ensuring clean audio reproduction and compliance with regulatory standards.
  • Click-and-Pop Suppression: It features built-in click-and-pop suppression to reduce noise during turn-on and turn-off transitions, enhancing the user experience.
  • Thermal Protection: The MAX9768BETG+ includes over-temperature protection, safeguarding the device against potential damage from overheating.
  • Flexible Supply Voltage: It operates over a wide 4.5V to 14V supply voltage range, accommodating various power supply scenarios.

Applications

  • Portable and desktop speakers
  • Flat-panel TVs and monitors
  • MP3 player docking stations
  • Other audio systems where space and power efficiency are critical

The MAX9768BETG+ is designed for ease of use, with a simple pinout that facilitates easy PCB layout and integration into audio systems. Its TQFN (Thin Quad Flat No-Lead) package ensures a minimal footprint on the circuit board, preserving valuable space for other components.

Maxim Integrated's commitment to high-quality audio components is exemplified in the MAX9768BETG+. With its high-efficiency operation, low EMI, and robust feature set, this audio amplifier is a top choice for designers looking to enhance the audio performance and efficiency of their products.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3111 $50.8442
47+ $2.1648 $101.7456
72+ $2.0917 $150.6024
103+ $1.9454 $200.3762
134+ $1.8723 $250.8882
167+ $1.7992 $300.4664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess