EN
  • EN
  • DE

MAX9741ETN+D

Part No MAX9741ETN+D
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 12W STER 56TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 12W x 2 @ 8 Ohm
Supply Voltage - Operating 10 V to 25 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 56-TQFN (8x8)
Dimension 56-WFQFN Exposed Pad
Win Source Part Number 140122-MAX9741ETN+D
Ultra Librarian 3D Model Ultra Librarian MAX9741ETN+D CAD Model

Description

Maxim Integrated MAX9741ETN+D Stereo Class D Amplifier

The MAX9741ETN+D from Maxim Integrated is a high-performance, stereo Class D audio power amplifier that provides a premium audio solution for a wide range of consumer electronics. This integrated circuit is designed to deliver outstanding sound quality with high efficiency, making it an ideal choice for applications where space and power are at a premium.

With its advanced Class D architecture, the MAX9741ETN+D is capable of driving 2 x 10W into 8Ω speakers with a 13V power supply, which makes it perfect for home theater systems, desktop speakers, and portable audio devices. Its high efficiency of 88% reduces the need for heat sinks and allows for a more compact design, while still delivering powerful and clear audio performance.

The MAX9741ETN+D features a wide supply voltage range from 8V to 28V, providing flexibility in various power supply designs. Additionally, it incorporates a comprehensive set of protection features, including over-current protection, thermal overload protection, and under-voltage lockout, ensuring reliable operation under different conditions.

The device also offers a low 0.04% THD+N (Total Harmonic Distortion plus Noise) at 1W, which ensures high-fidelity audio reproduction. The SNR (Signal-to-Noise Ratio) is specified at 75dB, further emphasizing its ability to deliver clean and undistorted sound.

For ease of integration, the MAX9741ETN+D comes in a 56-pin TQFN (Thin Quad Flat No leads) package, which is suitable for space-constrained applications. It also features a simple, single-ended analog input structure, making it easy to interface with audio sources and signal processors.

In conclusion, the Maxim Integrated MAX9741ETN+D stereo Class D amplifier is a highly efficient, compact, and robust audio amplification solution that offers excellent sound quality for a range of applications. Its combination of high output power, low THD+N, and comprehensive protection features make it a top choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess