EN
  • EN
  • DE

MAX9725AEBC+

Part No MAX9725AEBC+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description INTEGRATED CIRCUIT / Amplifier IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Base Product Number MAX972
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 707534-MAX9725AEBC+
Ultra Librarian 3D Model Ultra Librarian MAX9725AEBC+ CAD Model

Description

Maxim Integrated MAX9725AEBC+ Stereo Headphone Amplifier

The MAX9725AEBC+ is a high-quality stereo headphone amplifier designed and manufactured by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This compact, efficient audio amplifier is specifically tailored to provide a superior listening experience for portable and consumer electronics.

With its DirectDrive® technology, the MAX9725AEBC+ eliminates the need for bulky DC-blocking capacitors, resulting in a smaller PCB footprint and reduced component cost. This technology also ensures a ground-referenced output, which contributes to the elimination of pops and clicks at power-up and shutdown, providing a smooth and uninterrupted audio performance.

The amplifier operates from a single supply voltage ranging from 2.7V to 5.5V, making it versatile for various applications, including mobile phones, tablets, laptops, and portable media players. It delivers up to 130mW per channel into a 16Ω load, ensuring ample power for a wide range of headphones with different impedance levels.

One of the key features of the MAX9725AEBC+ is its low 0.003% total harmonic distortion plus noise (THD+N), which guarantees a clear and high-fidelity audio output. Additionally, it offers a 75dB at 217Hz power-supply rejection ratio (PSRR), which minimizes noise and interference from fluctuating power supplies, ensuring consistent audio quality.

The device also includes built-in thermal overload and short-circuit protection, safeguarding both the amplifier and the headphones from potential damage. Its clickless/popless volume control with a two-wire serial interface allows for smooth and quiet volume adjustments without audible artifacts.

Available in a compact 25-bump chip-scale package (UCSP™), the MAX9725AEBC+ is designed for space-constrained applications. Its small size does not compromise its performance, making it an excellent choice for designers looking to enhance the audio capabilities of their products without sacrificing valuable board space.

The MAX9725AEBC+ is a testament to Maxim Integrated's commitment to delivering high-performance audio solutions that meet the demands of modern consumer electronics. Its combination of power efficiency, sound quality, and advanced features make it an ideal choice for any application requiring a robust and reliable audio amplification solution.

You May Also Be Interested in

Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.7314
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1866 $65.4928
18+ $6.7175 $120.9150
27+ $6.5073 $175.6971
37+ $6.2971 $232.9927
48+ $6.0880 $292.2240
64+ $5.4574 $349.2736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess