EN
  • EN
  • DE

MAX9724DEBC+T

Part No MAX9724DEBC+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description Headphone Amplifier 2-CH Stereo 45mW Class-AB 12-Pin UCSP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 85 °C
Max Output Power 45 mW
Min Operating Temperature -40 °C
Mount Surface Mount
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1075869-MAX9724DEBC+T
Categories Linear - Amplifiers - Audio
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX9724DEBC+T CAD Model

Description

Maxim Integrated MAX9724DEBC+T Audio Amplifier

The MAX9724DEBC+T from Maxim Integrated is a high-quality, efficient, DirectDrive® stereo headphone amplifier that provides a superior audio experience for a wide range of consumer electronic devices. This integrated circuit is designed to deliver high output power to a pair of headphones with minimal distortion and noise, ensuring a clear and powerful sound reproduction that is sure to impress even the most discerning audiophiles.

One of the key features of the MAX9724DEBC+T is its DirectDrive technology, which eliminates the need for bulky DC-blocking capacitors. This results in a smaller overall footprint, reduced component count, and a simplified design for the end product. The amplifier operates from a single 2.7V to 5.5V supply, making it versatile for use in a variety of portable applications, such as smartphones, tablets, laptops, and portable media players.

The MAX9724DEBC+T boasts an impressive 80mW output power per channel into a 16Ω load, with a total harmonic distortion plus noise (THD+N) of just 0.01% at 1kHz. This ensures that the audio output is not only loud but also maintains its fidelity and quality even at higher volumes. Additionally, the device features a low-power shutdown mode, which helps to conserve battery life in portable applications when not in use.

For added flexibility, the MAX9724DEBC+T comes with a built-in volume control, which can be easily adjusted through an I²C-compatible interface. This allows for seamless integration with the device's user interface, providing a convenient way to control the listening experience without the need for external components.

Ensuring safety and reliability, the MAX9724DEBC+T includes short-circuit and thermal-overload protection circuits. This provides peace of mind that the device will operate safely under various conditions and will be protected from potential damage.

Overall, the MAX9724DEBC+T is an excellent choice for any manufacturer looking to incorporate a high-performance audio amplifier into their product design. Its combination of power, clarity, and integrated features, along with Maxim Integrated's reputation for quality, make it a standout component in the audio electronics market.

You May Also Be Interested in

NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess