EN
  • EN
  • DE

MAX9722BETE+TG104

Part No MAX9722BETE+TG104
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS AB STER 130MW 16TQFN / Amplifier IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX972
Standard Package 2,500 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 882676-MAX9722BETE+TG104
Ultra Librarian 3D Model Ultra Librarian MAX9722BETE+TG104 CAD Model

Description

Product Overview: MAX9722BETE+TG104

The MAX9722BETE+TG104 is a high-performance, low-distortion, DirectDrive® stereo headphone amplifier designed and manufactured by Maxim Integrated. This premium audio IC is ideal for portable electronic devices where high-quality sound is paramount, such as smartphones, tablets, laptops, and portable media players.

Key Features:

  • DirectDrive Technology: The MAX9722BETE+TG104 features Maxim's proprietary DirectDrive technology, which eliminates the need for bulky DC-blocking capacitors, thus saving space and improving low-frequency audio fidelity.
  • High Output Power: Capable of delivering up to 130mW per channel into a 16Ω load, this amplifier can drive a wide range of headphones with ease, ensuring robust sound levels without sacrificing clarity.
  • Low Distortion: With a Total Harmonic Distortion plus Noise (THD+N) of just 0.003%, the amplifier preserves audio quality, ensuring a clean and precise sound reproduction.
  • Low Power Consumption: Designed for portable applications, the MAX9722BETE+TG104 is optimized for low quiescent current, extending battery life in mobile devices.
  • Flexible Supply Voltage: The device operates from a single 2.7V to 5.5V supply, making it versatile for use in various system designs.

Advanced Specifications:

  • Integrated Click-and-Pop Suppression: The amplifier includes a built-in click-and-pop suppression feature that minimizes noise during startup and shutdown, providing a smoother listening experience.
  • Comprehensive Protection: It comes with integrated thermal overload and short-circuit protection, safeguarding the device and the headphones from potential damage.
  • Adjustable Gain Settings: The MAX9722BETE+TG104 allows for adjustable gain settings via external gain-setting resistors, offering designers flexibility in configuring the audio path for optimal performance.

Package and Quality:

The MAX9722BETE+TG104 is offered in a compact, 16-pin TQFN-EP (5mm x 5mm) package, providing a space-saving solution for tight PCB layouts. Maxim Integrated ensures high-quality standards, with each unit undergoing rigorous testing to maintain consistent performance and reliability.

With its combination of high-fidelity sound, power efficiency, and advanced features, the MAX9722BETE+TG104 stands out as an exceptional audio amplifier for any premium audio application.

You May Also Be Interested in

Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess