EN
  • EN
  • DE

MAX97206AEWA+

Part No MAX97206AEWA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC INTEGRATED CIRCUIT / Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Obsolete
Base Product Number MAX972
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 707518-MAX97206AEWA+
Ultra Librarian 3D Model Ultra Librarian MAX97206AEWA+ CAD Model

Description

The MAX97206AEWA+ is a high-performance audio component from Maxim Integrated, designed to enhance the audio experience in a wide range of applications. This integrated circuit is a differential input DirectDrive line driver and headphone amplifier that offers superior sound quality and power efficiency, making it an ideal choice for portable and compact audio devices.

Key Features

  • DirectDrive Technology: The MAX97206AEWA+ employs Maxim's proprietary DirectDrive technology, which eliminates the need for DC-blocking capacitors, thus reducing the overall component count and saving on board space.
  • High-Quality Audio: With its differential inputs, the device is able to reject common-mode noise, ensuring a clean, high-quality audio signal.
  • Low Distortion: The amplifier provides low total harmonic distortion plus noise (THD+N), which translates to a clear and authentic audio reproduction.
  • Power Efficiency: The device operates on a single 2.7V to 5.5V supply, making it suitable for battery-powered applications, and features a low quiescent current to extend battery life.
  • Flexible Gain Settings: The MAX97206AEWA+ offers adjustable gain settings through external gain-setting resistors, providing design flexibility to match different audio sources and headphones.

Applications

The MAX97206AEWA+ is versatile and can be used in a variety of devices, including:

  • Smartphones
  • Tablets
  • Portable media players
  • Notebook and desktop computers
  • Home audio systems

Package and Availability

The MAX97206AEWA+ comes in a compact, 16-pin WLP (Wafer-Level Package) that is designed for space-constrained applications. It is available for purchase from authorized distributors, ensuring reliable delivery and support for your product development needs.

With its combination of high-quality audio performance, power efficiency, and design flexibility, the MAX97206AEWA+ from Maxim Integrated is an excellent choice for any audio application requiring a high-performance headphone amplifier or line driver.

You May Also Be Interested in

UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.7314
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6607 $63.9642
14+ $8.7468 $122.4552
21+ $8.4742 $177.9582
29+ $8.2005 $237.8145
37+ $7.9268 $293.2916
49+ $7.1067 $348.2283
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess