EN
  • EN
  • DE

MAX9718GEBL+TG45

Part No MAX9718GEBL+TG45
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description AUDIO AMPLIFIER, 1.4W, 1 CHANNEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.4W x 1 @ 4Ohm
Voltage - Supply 2.7V ~ 5.5V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 9-UCSP (1.52x1.52)
Package / Case 9-WFBGA, CSPBGA
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 216027-MAX9718GEBL+TG45
Ultra Librarian 3D Model Ultra Librarian MAX9718GEBL+TG45 CAD Model

Description

The MAX9718GEBL+TG45 is a state-of-the-art audio amplifier integrated circuit (IC) brought to you by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. Designed with precision and efficiency in mind, this IC is tailored for portable and space-constrained applications where high-quality audio performance is essential.

Key Features

  • High-Quality Audio Amplification: The MAX9718GEBL+TG45 delivers crystal-clear sound amplification, making it ideal for a wide range of audio applications.
  • Low Power Consumption: Engineered for battery-powered devices, it provides exceptional efficiency, which extends battery life without compromising on performance.
  • Compact Footprint: With its small size, this IC can easily fit into tight spaces, making it perfect for portable electronics such as smartphones, tablets, and personal media players.
  • Robust Thermal Management: The device is designed to handle thermal challenges, ensuring reliable performance even under high-load conditions.
  • Flexible Supply Voltage: It operates across a wide range of supply voltages, offering versatility in various system designs.

Applications

The MAX9718GEBL+TG45 is suited for a variety of applications that require high-quality audio output with minimal power draw. Some typical applications include:

  • Portable Audio Devices
  • Mobile Phones and Smart Devices
  • Personal Media Players
  • Handheld Gaming Consoles
  • Notebook and Tablet Computers

Technical Specifications

The technical specifications of the MAX9718GEBL+TG45 reflect its capability to provide high-performance audio amplification:

  • Supply Voltage Range: Specified for a broad range of voltages.
  • Output Power: Capable of driving significant power to speakers for loud and clear audio.
  • Package Type: Provided in a package that is suitable for surface-mount technology (SMT), facilitating easy integration into circuit designs.

Maxim Integrated's commitment to quality and innovation is evident in the MAX9718GEBL+TG45, making it an excellent choice for developers and manufacturers seeking to enhance the audio experience in their products. For detailed specifications and application notes, please refer to the official Maxim Integrated datasheets and product documentation.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0319 $64.2552
18+ $6.5904 $118.6272
28+ $6.3848 $178.7744
38+ $6.1793 $234.8134
49+ $5.9725 $292.6525
65+ $5.3546 $348.0490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess