EN
  • EN
  • DE

MAX9717AEUA+T

Part No MAX9717AEUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description Audio Amp Headphone/Speaker 1-CH Mono 1.4W Class-AB 8-Pin uMAX EP T/R / IC AMP AUDIO PWR 1.4W STER 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 1.4W x 1 @ 4 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
Features Depop, Shutdown, Thermal Protection
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 8-uMAX
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Win Source Part Number 787247-MAX9717AEUA+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9717
Introduction Date January 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX9717AEUA+T CAD Model

Description

Maxim Integrated MAX9717AEUA+T Audio Amplifier

The MAX9717AEUA+T from Maxim Integrated is a high-quality, compact audio amplifier that is designed to deliver exceptional sound quality with minimal power consumption. This makes it an ideal choice for portable and space-constrained applications where audio performance and efficiency are crucial.

This audio amplifier is part of the MAX9717 series and comes in a small 8-pin µMAX package, making it easy to integrate into a variety of designs without taking up too much board space. The MAX9717AEUA+T operates over a wide supply voltage range from 2.7V to 5.5V, which allows for flexible usage in different system configurations, from battery-powered devices to those connected to a standard power supply.

One of the standout features of the MAX9717AEUA+T is its low 0.02% total harmonic distortion plus noise (THD+N) at 1kHz, which ensures high-fidelity audio output. The device also boasts a high 85dB power supply rejection ratio (PSRR) that minimizes noise and interference from fluctuating supply voltages, resulting in cleaner sound quality.

With its high efficiency of 90% under normal operating conditions, the MAX9717AEUA+T conserves power and extends battery life in portable applications. Additionally, the device includes a shutdown feature that reduces the supply current to less than 1µA, further conserving energy when the amplifier is not in use.

The MAX9717AEUA+T also features a click-and-pop suppression circuit that minimizes noise typically heard when the amplifier is turned on or off, providing a smoother user experience. Its built-in thermal overload protection ensures reliable operation by preventing the device from overheating during extended periods of use.

Overall, the MAX9717AEUA+T from Maxim Integrated is a versatile and efficient solution for designers looking to enhance audio performance in their products. Its combination of low distortion, high PSRR, and power-saving features make it a top choice for portable audio devices, mobile phones, laptops, and any other applications where quality audio amplification is desired in a compact form factor.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess