EN
  • EN
  • DE

173113-0133

Part No 173113-0133
Manufacturer Molex, LLC
Catalog D - Sub Connectors
Description Conn High Density D-Sub SKT 15 POS Solder RA Thru-Hole 15 Terminal 1 Port Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin TW
Gender Female
Housing Material Steel
Number of Circuits 15
Number of Rows 3
Win Source Part Number 974874-173113-0133
Categories D - Sub Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 173113-0133 CAD Model

Description

The Molex 173113-0133 is a D-Sub connector designed for reliable and efficient data transmission in a variety of applications. These connectors are known for their robust construction and secure mating, ensuring stable connections even in harsh environments. The 173113-0133 features a standard D-Sub interface with specified pin configuration.

Applications:

  • Computer serial and parallel ports
  • Industrial control systems
  • Telecommunications equipment
  • Medical devices
  • Data acquisition systems

Features:

  • Standard D-Sub interface
  • Durable construction
  • Secure mating
  • Various pin configurations available
  • RoHS compliant

Benefits:

  • Reliable connection: Ensures stable data transmission and minimizes signal loss.
  • Robust design: Withstands harsh environments and frequent mating cycles.
  • Easy installation: Standard D-Sub interface simplifies integration into existing systems.
  • Versatile: Suitable for a wide range of applications.
  • Environmentally friendly: RoHS compliant, minimizing environmental impact.

Additional Details:

The 173113-0133 D-Sub connector is designed to meet industry standards for performance and reliability. Its construction typically involves a metal shell that provides shielding and mechanical protection. The connector's design ensures proper alignment and secure mating with compatible D-Sub connectors. The materials used in the connector are chosen for their durability and resistance to corrosion. D-Sub connectors are widely used in computer peripherals, networking equipment, and industrial machinery. Molex D-Sub connectors provide a dependable solution for data connectivity, ensuring seamless communication between devices. The connector is carefully designed to maintain signal integrity and minimize electromagnetic interference (EMI). These D-sub connectors are critical components in many systems, ensuring proper connectivity and signal transmission.

You May Also Be Interested in

Amphenol Commercial Products
CONN D-SUB RCPT 9POS SOLDER CUP
Lowest to $1.3758
Amphenol
DSUB MALE SCREW LOCK
Need more? Email Us
HARTING
CONN D-SUB RCPT 25POS PNL MNT WW
Need more? Email Us
3M
SCREW BRDLOCK #4-40 9.5MM 1=1PC
Need more? Email Us
HARTING
CONN JACKSCREW 4-40
Need more? Email Us
Amphenol
CONN SCREWLOCK DSUB FEML
Need more? Email Us
TE Connectivity
CONN D-SUB SCREWLOCK FEMALE .050
Need more? Email Us
TE Connectivity
SCREW HEAD 4-40 6.3MM ZINC
Need more? Email Us
Amphenol FCI
CONN D-SUB RCPT 9POS R/A SOLDER
Lowest to $1.3311

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3928 $55.7120
90+ $1.1429 $102.8610
140+ $1.1071 $154.9940
190+ $1.0714 $203.5660
245+ $1.0357 $253.7465
325+ $0.9286 $301.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,968 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess