EN
  • EN
  • DE

MAX9716ETA+T

Part No MAX9716ETA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.4W MONO 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.4W x 1 @ 4 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-TDFN-EP (3x3)
Dimension 8-WDFN Exposed Pad
Win Source Part Number 074191-MAX9716ETA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9716ETA+T CAD Model

Description

Maxim Integrated's MAX9716ETA+T Audio Amplifier

The MAX9716ETA+T from Maxim Integrated is a compact, high-efficiency audio amplifier designed to provide a robust audio solution for portable and space-constrained applications. This Class D amplifier is capable of delivering high-quality sound with minimal power loss, making it an ideal choice for battery-powered devices such as mobile phones, tablets, and portable media players.

One of the key features of the MAX9716ETA+T is its mono 1.4W BTL output, which operates at a 5V supply voltage, ensuring loud and clear sound reproduction. The device offers a high PSRR (Power Supply Rejection Ratio), which reduces the need for a regulated power supply and simplifies system design. Furthermore, its 92% efficiency at 1.4W into 8Ω minimizes heat generation, thereby enhancing the overall reliability and lifespan of the product.

The MAX9716ETA+T supports a wide range of input voltages, from 2.7V up to 5.5V, providing flexibility in various power environments. It also features a low 0.01% THD+N (Total Harmonic Distortion plus Noise) at 1kHz, which guarantees the delivery of high-fidelity audio output. The built-in click-and-pop suppression circuitry ensures smooth and noise-free power cycling, which is critical for consumer satisfaction.

Designed with space-saving considerations in mind, the MAX9716ETA+T comes in a tiny 8-pin TDFN (Thin Dual Flat No-Lead) package, which is optimal for portable applications where PCB real estate is at a premium. Additionally, the amplifier is fully specified over the extended -40°C to +85°C temperature range, making it suitable for use in a variety of operating environments.

For designers and engineers looking for a high-quality audio amplification solution, the MAX9716ETA+T provides a combination of performance, efficiency, and compactness. Its ease of integration and exceptional audio characteristics make it an excellent choice for the next generation of portable audio devices.

Maxim Integrated's commitment to quality ensures that the MAX9716ETA+T meets the stringent standards required for consumer electronics, offering both reliability and superior audio performance in a miniature package.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess