EN
  • EN
  • DE

MAX9704ETJ+

Part No MAX9704ETJ+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 16W STER 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 16W x 2 @ 16 Ohm
Supply Voltage - Operating 10 V to 25 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-TQFN-EP (7x7)
Dimension 32-WQFN Exposed Pad
Win Source Part Number 128900-MAX9704ETJ+
Ultra Librarian 3D Model Ultra Librarian MAX9704ETJ+ CAD Model

Description

The MAX9704ETJ+ from Maxim Integrated is a highly efficient, 2 x 15W stereo audio amplifier designed to deliver premium sound quality for a wide range of applications. This compact and versatile component is an ideal solution for adding high-quality audio amplification to portable and space-constrained devices without sacrificing power or performance.

Key Features

  • High Output Power: The MAX9704ETJ+ delivers up to 2 x 15W into an 8Ω load, providing robust audio performance for its size.
  • High Efficiency: With its Class D operation, the amplifier offers greater than 90% efficiency, reducing heat generation and power loss, making it suitable for battery-powered applications.
  • Low EMI: The device features spread-spectrum modulation, which reduces electromagnetic interference (EMI), allowing for use in RF-sensitive environments.
  • Flexible Supply Voltage: Operating from a 10V to 16.5V supply voltage, the MAX9704ETJ+ can be easily integrated into a variety of systems without the need for complex power management.
  • Thermal Protection: Built-in thermal overload protection ensures the amplifier operates within safe temperature ranges, preventing damage from overheating.
  • Compact Package: The device is available in a 32-pin TQFN package, which is ideal for space-constrained applications.

Applications

The MAX9704ETJ+ is suitable for a broad range of applications, including but not limited to:

  • Portable audio systems
  • Home theater systems
  • Desktop and laptop computers
  • Flat-panel televisions
  • Multimedia speakers

Conclusion

Maxim Integrated's MAX9704ETJ+ stands out as a high-performance audio amplifier that combines power efficiency with high output and low EMI. Its compact form factor and comprehensive protection features make it a highly reliable choice for designers looking to enhance the audio experience in their next-generation consumer electronics.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2492 $59.4888
34+ $3.4869 $118.5546
52+ $3.3772 $175.6144
71+ $3.2687 $232.0777
92+ $3.1601 $290.7292
123+ $2.8332 $348.4836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess